EN
  • EN
  • DE

BQ2000TSN-B5TR

Part No BQ2000TSN-B5TR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT MULTICHEM 8-SOIC / Fast Charge Management Li-Ion/NiCD/NiMH Packs 2000mA 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Voltage Supply MAX 6V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 770264-BQ2000TSN-B5TR
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2000TSN-B5TR
Introduction Date August 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ2000TSN-B5TR CAD Model

Description

The BQ2000TSN-B5TR is a state-of-the-art battery charge management IC from the renowned semiconductor manufacturer Texas Instruments. Designed with precision and efficiency in mind, this integrated circuit is an optimal solution for advanced battery charging applications. It is particularly well-suited for portable electronic devices that require reliable and fast charging capabilities.

Key Features

  • Charge Management: The BQ2000TSN-B5TR offers sophisticated charge management features that ensure the battery is charged quickly and safely, maximizing its lifespan and performance.
  • Versatility: This IC is compatible with multiple battery chemistries, including NiCd, NiMH, and Li-Ion, making it a versatile choice for a wide range of applications.
  • Intelligent Charging: With smart charge algorithms, the device can adjust the charging parameters based on the battery's condition and the charging stage, ensuring optimal charging efficiency.
  • Power Management: The IC integrates power management functions to maintain stable operation and protect against conditions such as overcurrent, short-circuit, and overvoltage.
  • Compact Design: The BQ2000TSN-B5TR comes in a small footprint package, which is ideal for space-constrained applications.

Applications

The BQ2000TSN-B5TR is suitable for a vast array of portable devices where efficient charging is crucial. These include but are not limited to:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • Handheld gaming consoles
  • Wearable technology

Technical Specifications

Parameter Value Battery Chemistry NiCd, NiMH, Li-Ion Package Type TSN Operating Temperature -40°C to +85°C

With the BQ2000TSN-B5TR, Texas Instruments continues its legacy of providing innovative, high-quality components for the electronics industry. This IC is a testament to their commitment to delivering advanced solutions that meet the needs of modern technology.

You May Also Be Interested in

Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess