EN
  • EN
  • DE

BQ2014H

Part No BQ2014H
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Low-Cost NiCd/NiMH Gas Gauge IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154008-BQ2014H
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2014H CAD Model

Description

The BQ2014H from Texas Instruments stands as a sophisticated integrated circuit designed to cater to the needs of battery monitoring and energy management. This high-accuracy gas gauge IC is engineered to work with Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), and Lithium-Ion (Li-Ion) batteries, making it a versatile choice for a wide range of applications.

Key Features

  • Accurate Battery Monitoring: The BQ2014H provides precise battery monitoring capabilities, enabling the tracking of charge and discharge activity, thus ensuring optimal battery performance and longevity.
  • Adaptive Algorithm: It incorporates an adaptive learning algorithm that adjusts to the battery's charge and discharge patterns, improving the accuracy of capacity estimations over time.
  • Multi-Chemistry Support: Compatibility with multiple battery chemistries allows for flexibility in design and application, making it a suitable choice for a variety of portable devices.
  • Easy Integration: With a simple interface and minimal external components required, the BQ2014H is easy to integrate into existing designs, reducing time to market for new products.
  • Self-Discharge Compensation: The device includes self-discharge compensation, accounting for the natural loss of charge over time, which is especially critical for maintaining accuracy in battery status reporting.

Applications

The BQ2014H is ideal for a multitude of applications, such as:

  • Portable Computers
  • Medical Devices
  • Handheld Instruments
  • Smart Battery Packs
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

With its advanced technical specifications, the BQ2014H ensures reliable performance:

  • Supply Voltage Range: 4.5V to 7V
  • Operating Temperature: -20°C to 70°C
  • Communication: Simple Serial Interface
  • Package: 16-pin narrow SOIC

For designers and engineers looking for an accurate, reliable, and versatile battery monitoring solution, the BQ2014H from Texas Instruments represents an excellent choice. Its ability to adapt to various battery types and its sophisticated features ensure that it can meet the demands of modern portable electronics.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9629 $63.8516
8+ $13.0978 $104.7824
12+ $12.6885 $152.2620
17+ $12.2792 $208.7464
22+ $11.8699 $261.1378
29+ $10.6420 $308.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess