EN
  • EN
  • DE

BQ2031

Part No BQ2031
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Lead-Acid Fast-Charge IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154023-BQ2031
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2031 CAD Model

Description

The Texas Instruments BQ2031 is a comprehensive, integrated solution designed for efficient and reliable charging of lead-acid batteries. This Fast-Charge IC is tailored to meet the robust needs of various applications, including uninterruptible power supplies (UPS), electric vehicles, and portable power tools. The BQ2031 ensures that lead-acid batteries achieve optimal performance, longevity, and safety.

Key Features

  • Voltage Regulation: The BQ2031 maintains precise control over charging voltage, ensuring the battery is charged to its correct voltage threshold without overcharging.
  • Current Control: With its current control feature, the BQ2031 manages the charge current to prevent excessive heat and stress on the battery, promoting a longer life cycle.
  • Temperature Compensation: The integrated temperature compensation adjusts the charge parameters based on the battery temperature, which is crucial for maintaining battery health and efficiency.
  • Charge Termination: The IC includes intelligent algorithms to determine when the battery is fully charged, thus terminating the charge cycle to avoid overcharging.
  • Status Indication: LED status indicators provide real-time feedback on the charge process, including power-on, charging, and charge complete signals.

Technical Specifications

  • Supply Voltage: The BQ2031 operates over a wide supply voltage range, accommodating various battery sizes and configurations.
  • Charge Algorithm: It employs a proven charge algorithm for lead-acid batteries, ensuring efficient and safe charging.
  • Package: The IC is available in a compact package, making it suitable for space-constrained applications.

Applications

The BQ2031 is versatile and can be used in a multitude of applications that require reliable and efficient lead-acid battery charging. Its design is optimized for both single and multi-cell battery systems, making it an ideal choice for a wide range of industrial and consumer products.

Conclusion

With its advanced features and robust design, the Texas Instruments BQ2031 Lead-Acid Fast-Charge IC stands as a top-tier solution for managing the charging of lead-acid batteries. It provides the necessary safeguards and optimizations to ensure that your batteries are charged quickly, efficiently, and safely, contributing to the overall performance and longevity of your battery-powered solutions.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Rohm Semiconductor
Dual 4-channel analog multiplexer / demultiplexer
Need more? Email Us
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
Everlight Electronics Co Ltd
4 PIN LONG CREEPAGE SOP
Lowest to $0.0982
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess