EN
  • EN
  • DE

BQ2031PN

Part No BQ2031PN
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Lead-Acid Fast-Charge IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154024-BQ2031PN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2031PN CAD Model

Description

Product Overview: Texas Instruments BQ2031PN

The Texas Instruments BQ2031PN is a versatile and robust integrated circuit designed for efficient battery management. This lead-acid battery charge management IC provides a comprehensive solution for both single and multi-cell battery charging applications. It is particularly suited for use in energy storage systems, uninterruptible power supplies (UPS), and various portable electronic devices where reliable battery performance is critical.

Key Features

  • Voltage Regulation: The BQ2031PN offers precise voltage regulation to ensure the battery is charged correctly and maintained at the optimum voltage level, enhancing the longevity and reliability of the battery.
  • Current Control: With its ability to control and monitor the charging current, this IC can optimize the charging cycle for speed and efficiency, while also providing protection against overcurrent conditions.
  • Temperature Compensation: The built-in temperature compensation feature adjusts the charging parameters based on the battery temperature, which is essential for maintaining battery health and preventing damage due to thermal extremes.
  • Charge Termination: The BQ2031PN includes intelligent algorithms to determine when the battery is fully charged, thereby terminating the charge cycle to prevent overcharging, which can extend battery life.
  • Charge Status Indication: An integrated charge status indication allows for real-time monitoring of the charging process, enabling users to easily assess the charge level and operational status of the battery.

Applications

The BQ2031PN is suitable for a wide range of applications that require reliable and efficient battery management. Its application areas include, but are not limited to:

  • Portable Power Tools
  • Electric Bicycles and Scooters
  • Backup Power Systems
  • Renewable Energy Storage Systems
  • Handheld Electronic Devices

Technical Specifications

The BQ2031PN operates over a wide input voltage range and is packaged in a standard DIP (Dual In-line Package), making it easy to integrate into a variety of circuit designs. Its robust design ensures reliable operation even in harsh environments, making it a go-to choice for engineers and designers looking for a dependable battery management solution.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess