EN
  • EN
  • DE

BQ2050H

Part No BQ2050H
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Low-Cost Lithium Ion Power Gauge IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154030-BQ2050H
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2050H CAD Model

Description

The BQ2050H is a high-performance battery management device from Texas Instruments, designed to cater to the needs of advanced portable electronics. This sophisticated piece of technology is primarily used for monitoring and managing the power requirements of single-cell lithium-ion batteries, which are prevalent in modern portable devices like smartphones, laptops, and digital cameras.

Key Features

  • Power Management: The BQ2050H is equipped with an advanced power management system that ensures efficient charging and discharging of the battery, thereby extending its overall lifespan.
  • Accurate Fuel Gauging: With the aid of a high-precision fuel gauge, the BQ2050H provides accurate readings of the battery's charge status, ensuring users are well-informed about the available power and can manage their device usage accordingly.
  • Low Power Consumption: Designed to be energy-efficient, the BQ2050H operates with minimal power consumption, contributing to the extended battery life of the host device.
  • Communication Interface: The device supports a standard communication interface for seamless integration with the host system, enabling easy access to battery information and facilitating firmware updates.

Applications

The BQ2050H is versatile and can be integrated into a wide range of portable electronic devices. Its primary applications include:

  • Smartphones and Tablets
  • Laptop Computers
  • Digital Cameras and Camcorders
  • Portable Media Players
  • Handheld Gaming Consoles

Technical Specifications

The BQ2050H boasts a robust set of technical specifications that make it an ideal solution for battery management in portable devices. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. The device also includes safety features to protect against overcharging, deep discharge, and short-circuiting, contributing to the safe operation of the battery and the host device.

For detailed technical information, datasheets, and support resources, users are encouraged to visit the official Texas Instruments website or contact their customer support for assistance with the BQ2050H battery management device.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7993 $54.3944
18+ $5.5789 $100.4202
28+ $5.4045 $151.3260
39+ $5.2302 $203.9778
50+ $5.0559 $252.7950
67+ $4.5328 $303.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess