EN
  • EN
  • DE

BQ2057CDGKRG4

Part No BQ2057CDGKRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description ADVANCED LINEAR CHARGE MANAGEMENT IC FOR SINGLE-AND TWO-CELL LITHIUM-ION AND LITHIUM-POLYMER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Battery Pack Voltage 4.2V
Voltage Supply MAX 15V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1154039-BQ2057CDGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2057C
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2057CDGKRG4 CAD Model

Description

Overview of Texas Instruments BQ2057CDGKRG4

The Texas Instruments BQ2057CDGKRG4 is a highly sophisticated and advanced constant-current/constant-voltage linear charger IC designed for single-cell Li-ion and Lithium-Polymer batteries. Its compact form factor and the high level of integration make it an ideal solution for portable applications where space and power efficiency are at a premium.

Key Features

  • Charging Control: The BQ2057CDGKRG4 offers precise control over the charging process, with features that include automatic recharge, pre-conditioning of deeply discharged batteries, and a status output that indicates charge-in-progress or charge-complete.
  • Advanced Safety: Safety is a paramount concern when charging lithium-based batteries, and this IC incorporates multiple safety features such as temperature monitoring, voltage protection, and a timer to prevent overcharging.
  • Power Management: With high-efficiency power management, the BQ2057CDGKRG4 helps in prolonging the battery life and conserving energy. It operates with a supply voltage range from 4.5V to 10V, which is suitable for USB-powered and adapter-powered applications.
  • Package: The device is available in an 8-pin MSOP (DGK) package, which is designed for space-constrained applications.

Applications

The versatility of the BQ2057CDGKRG4 makes it suitable for a wide range of applications. It is often used in handheld devices, such as smartphones, tablets, digital cameras, and MP3 players. Additionally, it can be found in power banks, Bluetooth headsets, and other portable gadgets that require reliable and efficient battery charging.

Technical Specifications

  • Output Voltage: The IC provides a regulated voltage that is critical for safely charging lithium batteries.
  • Charge Current: It supports adjustable charge current through an external set resistor, allowing for flexibility in the design to meet specific application requirements.
  • Charge Precision: The high level of precision in charge control ensures that the battery is charged efficiently and safely, maximizing its lifespan.

In conclusion, the BQ2057CDGKRG4 from Texas Instruments is a reliable and feature-rich charging solution that offers a combination of performance, safety, and convenience, making it an excellent choice for designers and engineers looking to incorporate a trusted charging solution into their battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess