EN
  • EN
  • DE

BQ20Z451DBTR-R7

Part No BQ20Z451DBTR-R7
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 819643-BQ20Z451DBTR-R7
Ultra Librarian 3D Model Ultra Librarian BQ20Z451DBTR-R7 CAD Model

Description

Product Overview: BQ20Z451DBTR-R7

The BQ20Z451DBTR-R7 is a high-precision battery fuel gauge integrated circuit from Texas Instruments, designed to cater to the needs of modern portable devices that require accurate monitoring of battery status. This advanced IC is part of TI's extensive line of battery management solutions and is specifically engineered to work with rechargeable lithium-ion and lithium-polymer batteries.

Key Features

  • Impedance Track™ Technology: This feature allows for precise battery capacity measurement, providing more accurate battery life estimations.
  • Multi-Cell Support: The BQ20Z451DBTR-R7 can manage single and multiple series cell battery packs, offering versatility for different applications.
  • Data Flash Storage: Equipped with non-volatile storage, the device can store critical data such as battery calibration information, usage history, and configuration settings.
  • High-Level Integration: The IC integrates functions such as voltage, current, and temperature protection, reducing the need for external components.
  • Communication Interface: An I2C interface allows for easy communication with the host system, facilitating real-time battery monitoring and management.

Applications

The BQ20Z451DBTR-R7 is ideal for a wide range of portable electronics where accurate battery management is crucial. These include:

  • Notebook and Tablet PCs
  • Portable Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Smart Handheld Devices

Quality and Reliability

As with all Texas Instruments products, the BQ20Z451DBTR-R7 is designed to meet the highest quality and reliability standards. It is available in a small, 30-pin TSSOP (DBT) package, making it suitable for compact designs without compromising performance. The device also supports a wide temperature range, ensuring operation in diverse environmental conditions.

Ordering Information

The BQ20Z451DBTR-R7 is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. The '-R7' suffix indicates the packaging type and quantity for this specific model.

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess