EN
  • EN
  • DE

BQ20Z453DBT

Part No BQ20Z453DBT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 977172-BQ20Z453DBT
Ultra Librarian 3D Model Ultra Librarian BQ20Z453DBT CAD Model

Description

The Texas Instruments BQ20Z453DBT is a highly sophisticated integrated circuit (IC) designed for precise battery monitoring and management. This advanced piece of technology is an essential component for modern portable electronics, ensuring that the battery's health is maintained and its lifespan is maximized. It is particularly well-suited for smart battery packs used in laptops, smartphones, and other consumer electronics that require reliable battery performance.

Key Features

  • Impedance Track™ Technology: The BQ20Z453DBT utilizes TI's patented Impedance Track™ algorithm, which offers accurate state-of-charge (SOC) measurements by gauging the battery's impedance in real-time, ensuring users have a clear understanding of the battery's remaining capacity.
  • High Accuracy: The device provides high-precision measurements of voltage, current, and temperature, which are critical for monitoring the battery's state and ensuring safe operation.
  • Data Communication: It supports SMBus communication, enabling the battery pack to communicate with the host device to report critical data, including SOC, voltage, current, temperature, and remaining capacity.
  • Protection Features: The BQ20Z453DBT includes a range of safety features, such as over-voltage, under-voltage, over-current, and over-temperature protections, safeguarding the battery from operating in unsafe conditions.

Benefits

  • Extended Battery Life: By accurately monitoring and managing the battery, the BQ20Z453DBT helps in prolonging the battery's service life, reducing the need for frequent replacements.
  • Enhanced User Experience: With precise SOC estimations, users can trust the battery level indicators on their devices, enhancing the overall user experience.
  • Reliable Safety: The built-in protection circuits ensure that the battery operates within safe parameters, providing peace of mind for both manufacturers and end-users.

Applications

The versatility of the BQ20Z453DBT makes it suitable for a wide range of applications. It is particularly ideal for:

  • Portable computing devices such as laptops and tablets
  • Smartphones and other handheld electronics
  • Power tools with rechargeable battery packs
  • Medical devices requiring reliable battery management

With its combination of precision, reliability, and advanced features, the Texas Instruments BQ20Z453DBT Battery Monitor IC stands out as a critical component for any application where battery health and efficiency are of paramount importance.

You May Also Be Interested in

Others
Lowest to $36.5985
Others
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Others
Need more? Email Us
Others
Lowest to $0.3754
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess