EN
  • EN
  • DE

BQ20Z65DBT-R1

Part No BQ20Z65DBT-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE LI-ION 2-4C 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tube
Product Status Obsolete
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 44-TSSOP
Base Product Number BQ20Z65
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571380-BQ20Z65DBT-R1
Ultra Librarian 3D Model Ultra Librarian BQ20Z65DBT-R1 CAD Model

Description

The Texas Instruments BQ20Z65DBT-R1 is a sophisticated battery management device that integrates a rich set of features to monitor and control Li-Ion and Li-Polymer battery packs. This advanced circuitry is designed to provide accurate fuel gauging and safety, enhancing the performance and reliability of portable applications.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ20Z65DBT-R1 is TI's patented Impedance Track technology, which delivers highly accurate battery capacity monitoring, ensuring users have a clear understanding of the remaining battery life.
  • Integrated Protection: The device includes a range of protection features such as overcharge, over-discharge, short circuit, and overcurrent protection, safeguarding the battery pack against various types of operational abuse.
  • Multi-Cell Support: It is capable of managing multi-cell battery configurations, making it versatile for a wide range of applications from consumer electronics to industrial systems.
  • Data Flash Logging: The BQ20Z65DBT-R1 contains non-volatile data flash for logging essential battery parameters and events, which is crucial for diagnostics and optimizing battery life.
  • SMBus Interface: Communication with the host system is made simple and reliable through an SMBus interface, providing easy integration and data transfer.

Applications

The BQ20Z65DBT-R1 is suitable for a variety of applications, including:

  • Notebook PCs
  • Portable Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • And other smart battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the BQ20Z65DBT-R1 is no exception. Manufactured to meet high standards, this battery management IC ensures reliability and performance for critical applications where battery uptime and safety are paramount.

For developers and engineers looking for a robust battery management solution, the BQ20Z65DBT-R1 from Texas Instruments offers a comprehensive feature set that can significantly enhance the user experience of portable devices by providing precise battery monitoring and ensuring operational safety.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1822 $68.3644
4+ $28.0470 $112.1880
6+ $27.1705 $163.0230
8+ $26.2940 $210.3520
10+ $25.4176 $254.1760
14+ $22.7882 $319.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess