EN
  • EN
  • DE

UPD78F0743MC-GAB-E2

Part No UPD78F0743MC-GAB-E2
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SSOP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 716937-UPD78F0743MC-GAB-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0743MC-GAB-E2 CAD Model

Description

The UPD78F0743MC-GAB-E2 is a member of the 78K0/Lx3 series of microcontrollers from Renesas Electronics America. It's a 16-bit microcontroller designed for a wide range of embedded applications. It balances performance with low power consumption, making it suitable for battery-powered devices and industrial control systems.

Applications

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor monitoring, and other industrial automation systems.
  • Automotive Applications: Can be found in automotive subsystems, such as body control modules.
  • Medical Devices: Used in portable medical equipment and monitoring devices.
  • Metering Systems: Integrated into smart meters for energy and water management.

Features

  • 16-bit CPU: Offers efficient processing capabilities for embedded applications.
  • On-Chip Flash Memory: Includes flash memory for program storage and data retention.
  • On-Chip RAM: Provides RAM for data manipulation and temporary storage.
  • Timers/Counters: Includes multiple timers and counters for precise timing control.
  • Serial Communication Interfaces: Features UART, SPI, and I2C interfaces for communication with peripherals.
  • A/D Converter: Integrated analog-to-digital converter for analog signal processing.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Interrupt Controller: Supports multiple interrupt sources for real-time responsiveness.

Benefits

  • Versatile Performance: Suitable for a wide range of embedded applications due to its 16-bit architecture.
  • Flexible Communication: Serial communication interfaces enable easy integration with other devices.
  • Efficient Power Management: Low power consumption extends battery life and reduces energy costs.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying design.
  • Real-Time Control: Interrupt controller enables fast response to external events.
  • Simplified Development: Renesas provides development tools and software libraries to facilitate development.

Additional Details

The UPD78F0743MC-GAB-E2 operates within a specified voltage range and temperature range. The specific packaging and pinout depend on the exact variant of the device. Renesas provides datasheets and application notes with detailed technical information. These microcontrollers often incorporate power-saving modes to further reduce power consumption. The architecture supports a variety of programming languages, including C and assembly language. They are often used in applications requiring a balance of performance, integration, and low power consumption.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess