EN
  • EN
  • DE

DMP3098LQ-7

Part No DMP3098LQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 3.8A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features 30 V
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Family Name DMP3098
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP3098LQ-7DIDKR, DMP3098LQ-7DICT, DMP3098LQ-7-ND, DMP3098LQ-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852064-DMP3098LQ-7
Ultra Librarian 3D Model Ultra Librarian DMP3098LQ-7 CAD Model

Description

Introducing the DMP3098LQ-7 P-Channel MOSFET from Diodes Incorporated

The DMP3098LQ-7 is a high-performance P-Channel enhancement mode MOSFET designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is part of their extensive range of power management devices, known for their reliability and efficiency. The DMP3098LQ-7 is an excellent choice for power switching applications requiring a compact and energy-efficient solution.

Key Features

  • Low On-Resistance: The DMP3098LQ-7 features a low on-resistance of just 65 mΩ at VGS = -10V, ensuring minimal power loss during operation and enhancing overall system efficiency.
  • High Power Dissipation: With a power dissipation rating of 2.5W, this MOSFET can handle significant power, making it suitable for demanding applications.
  • Gate-Source Voltage: It operates at a gate-source voltage of ±8V, providing a wide range for various circuit designs.
  • Threshold Voltage: The threshold voltage ranges from -0.4V to -1.0V, which allows for easy control of the switching operations.

Applications

The DMP3098LQ-7 is a versatile component that can be used in a variety of applications, including:

  • Load/Power Switching
  • Battery Management Systems
  • DC-DC Converters
  • Power Distribution Systems

Package and Environmental Compliance

This MOSFET comes in a compact DFN2020-6 (Type B) package, which not only saves space but also offers excellent thermal performance. The DMP3098LQ-7 is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances.

Conclusion

With its robust design, the DMP3098LQ-7 from Diodes Incorporated is an ideal choice for engineers looking to improve power efficiency and performance in their electronic designs. Its low on-resistance, high power dissipation, and compact form factor make it a highly effective component for a wide range of applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1062 $50.4450
1,010+ $0.0995 $100.4950
1,565+ $0.0961 $150.3965
2,240+ $0.0894 $200.2560
2,910+ $0.0860 $250.2600
3,630+ $0.0827 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess