EN
  • EN
  • DE

BQ20Z65DBTR

Part No BQ20Z65DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT CIRCUIT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number BQ20Z65
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 864485-BQ20Z65DBTR
Ultra Librarian 3D Model Ultra Librarian BQ20Z65DBTR CAD Model

Description

The BQ20Z65DBTR is a highly sophisticated battery monitor and management device from Texas Instruments, designed explicitly for single-cell and multi-cell battery packs. This integrated circuit (IC) is a part of the extensive portfolio of battery management solutions that Texas Instruments offers, and it stands out for its precision and reliability in various applications such as portable electronics, power tools, and energy storage systems.

Key Features

  • Impedance Track™ Technology: At the core of the BQ20Z65DBTR is TI's proprietary Impedance Track™ algorithm, which provides highly accurate state-of-charge (SOC) readings. This technology ensures that the SOC measurement adapts over time to reflect the battery's actual capacity, which can change due to aging, temperature, and cycle patterns.
  • Multi-Cell Support: The device is capable of monitoring and managing single-cell and multi-cell battery configurations, making it versatile for a wide range of battery-powered applications.
  • Data Flash Storage: With integrated data flash storage, the BQ20Z65DBTR can store critical battery parameters and history, which can be invaluable for diagnostics and optimizing battery performance over its lifespan.
  • Communication Interface: It features an SMBus interface, which allows for communication with the host system, enabling the exchange of vital battery information and facilitating firmware updates.

Applications

The BQ20Z65DBTR is ideal for a variety of applications where accurate battery monitoring and management are critical. These applications include:

  • Notebook Computers
  • Portable Medical Devices
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)
  • Smart Battery Packs

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ20Z65DBTR is no exception. It is designed to meet the stringent requirements of portable and stationary battery systems, ensuring long-term reliability and performance. With built-in safety features, the BQ20Z65DBTR protects against overcharge, over-discharge, over-current, and short-circuit conditions, enhancing the safety and longevity of the battery pack.

For designers and engineers looking for a robust battery management solution, the BQ20Z65DBTR by Texas Instruments offers the perfect blend of accuracy, flexibility, and reliability.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6491 $64.9473
6+ $17.7634 $106.5804
9+ $17.2083 $154.8747
13+ $16.6532 $216.4916
16+ $16.0981 $257.5696
21+ $14.4328 $303.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess