EN
  • EN
  • DE

LM2651MTC-ADJ

Part No LM2651MTC-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5 A High-Efficiency Synchronous Switching Regulator | IC REG BUCK ADJ 1.5A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.238V
Maximum Output Voltage 13V
Output Current 1.5A
Switching Frequency 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM2651
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1197660-LM2651MTC-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2651MTC-ADJ CAD Model

Description

Product Overview: LM2651MTC-ADJ

The LM2651MTC-ADJ is a highly versatile and efficient switching voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This adjustable regulator is part of the LM2651 series, known for its high performance in power management applications. It is specifically engineered to meet the needs of complex electronic systems requiring stable and reliable power supply.

Key Features

  • Adjustable Output Voltage: The LM2651MTC-ADJ provides an adjustable output voltage, which can be fine-tuned to meet the specific requirements of your application, offering great flexibility in design.
  • High Efficiency: With an efficiency rating that stands out in its class, this regulator ensures minimal power loss during operation, making it ideal for power-sensitive applications.
  • Switching Frequency: The device operates at a high switching frequency, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from damage due to overheating, ensuring long-term reliability and performance.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, adding an extra layer of protection for both the regulator and the powered device.

Applications

The LM2651MTC-ADJ is suitable for a wide range of applications, including but not limited to:

  • Portable devices and battery-powered equipment
  • Embedded systems
  • Telecommunications and networking equipment
  • Automotive electronics
  • Industrial control systems

Product Specifications

Parameter Value Output Voltage (Adjustable) 1.25V to 5.5V Switching Frequency Up to 300 kHz Package Type TSSOP-16 Operating Temperature Range -40°C to 125°C

Overall, the LM2651MTC-ADJ from Texas Instruments is a powerful solution for designers looking to incorporate a reliable, adjustable, and efficient power regulator into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9659 $51.5567
31+ $3.2541 $100.8771
48+ $3.1524 $151.3152
66+ $3.0507 $201.3462
85+ $2.9491 $250.6735
114+ $2.6440 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,989 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess