EN
  • EN
  • DE

BQ21050YFPR

Part No BQ21050YFPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1126605-BQ21050YFPR
Ultra Librarian 3D Model Ultra Librarian BQ21050YFPR CAD Model

Description

Introducing the Texas Instruments BQ21050YFPR Battery Management IC

The BQ21050YFPR is a state-of-the-art battery management solution from Texas Instruments, designed to cater to the demanding needs of modern portable electronics. This advanced chip is a testament to Texas Instruments' commitment to providing high-quality, reliable, and efficient power management solutions.

Key Features of the BQ21050YFPR:

  • High-Accuracy Voltage Monitoring: The BQ21050YFPR offers precise voltage monitoring capabilities, ensuring that the battery operates within safe limits and prolonging its lifespan.
  • Temperature Protection: With built-in temperature sensing, this IC prevents batteries from charging or discharging under extreme temperature conditions, thus safeguarding the device and its user.
  • Charge Control: The IC features intelligent charge control that optimizes the charging process for efficiency and battery health, adapting to various charging profiles as needed.
  • Power-Saving Modes: To maximize battery life, the BQ21050YFPR includes power-saving modes that reduce the power consumption of the battery when the connected device is idle or turned off.
  • Configurable Settings: A range of configurable settings allows designers to tailor the battery management system to the specific needs of their application, ensuring optimal performance and integration.

Applications:

The versatility of the BQ21050YFPR makes it suitable for a wide array of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Handheld Gaming Devices
  • Personal Medical Devices

Quality and Reliability:

As with all Texas Instruments products, the BQ21050YFPR is manufactured to the highest quality standards, ensuring reliability and performance in the field. It is designed to meet the rigorous demands of daily use in consumer electronics, providing peace of mind for both manufacturers and end-users.

Whether you're developing a new portable device or upgrading an existing product, the BQ21050YFPR from Texas Instruments offers the advanced features and reliable performance that your project demands. Invest in the BQ21050YFPR for your power management needs and take the first step towards a more efficient, reliable battery-powered future.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Lowest to $1.0095
Others
Lowest to $0.0099
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,855 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess