EN
  • EN
  • DE

BQ24072TRGTR

Part No BQ24072TRGTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.4V
Interface USB
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1154121-BQ24072TRGTR
Manufacturer Homepage www.ti.com
Family Name BQ24072
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BQ24072TRGTR CAD Model

Description

The BQ24072TRGTR is a highly integrated and efficient solution for lithium battery charging applications, brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced single-cell Li-Ion battery charger is designed to streamline the process of charging through its sophisticated features and compact form factor, making it an ideal choice for a wide range of portable electronic devices.

Key Features

  • High Integration: The BQ24072TRGTR integrates power FETs, current sensors, reverse-blocking protection, and high-level control logic into one package, reducing external component count and simplifying the design process.
  • Flexible Power Management: It supports a wide range of input voltages from 4.35V to 10V, accommodating various power sources, including USB ports and AC adapters.
  • Programmable Charging Parameters: Designers can set the charge current, pre-charge current, and termination current threshold to suit specific battery requirements, enhancing the charging experience and battery longevity.
  • Thermal Regulation: To ensure safety and maintain optimal performance, the device includes thermal regulation that reduces charge current during temperature rise, preventing overheating.
  • Status Indicators: The BQ24072TRGTR provides status indications through the STAT pin, allowing for real-time monitoring of the charging process.

Applications

The versatility and efficiency of the BQ24072TRGTR make it suitable for a diverse array of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets and Speakers
  • Wearable Technology
  • Other Portable Electronics Requiring Single-Cell Li-Ion Charging

Package and Availability

The BQ24072TRGTR comes in a compact VQFN (RGT) 16-pin package, designed for space-constrained applications. Its tape and reel packaging facilitate efficient assembly during manufacturing processes. This product is readily available for order and can be sourced directly through Texas Instruments or authorized distributors.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page or datasheet for the BQ24072TRGTR.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5304 $53.5640
80+ $1.2557 $100.4560
125+ $1.2165 $152.0625
170+ $1.1772 $200.1240
220+ $1.1380 $250.3600
295+ $1.0203 $300.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess