EN
  • EN
  • DE

BQ24087DRCRG4

Part No BQ24087DRCRG4
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 750 mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154131-BQ24087DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24087DRCRG4 CAD Model

Description

Introducing the BQ24087DRCRG4 from Texas Instruments

The BQ24087DRCRG4 is a highly integrated and efficient solution for lithium-ion battery charging, designed by the renowned semiconductor manufacturer Texas Instruments. This sophisticated device is specifically tailored for portable applications and is capable of managing single-cell lithium-ion or lithium-polymer batteries. Its compact form factor and robust feature set make it an ideal choice for a wide range of applications, including smartphones, tablets, digital cameras, and other portable electronics.

Key Features and Benefits

  • High-Efficiency Charging: The BQ24087DRCRG4 offers a high-efficiency switch-mode charge management, which ensures faster charging times and improved overall battery performance.
  • Integrated Power FETs: With internal power FETs, the device provides a streamlined solution that minimizes external component count, reducing both cost and board space.
  • Flexible Power Input: The charger is designed to work with a variety of USB sources, including standard USB, USB OTG, and adapters, providing versatile charging options.
  • Programmable Charge Parameters: Users can program key parameters such as charge current and termination current, allowing for customization to suit specific battery requirements.
  • Thermal Regulation: To ensure safety and maintain longevity, the BQ24087DRCRG4 features thermal regulation, which reduces charge current if the temperature exceeds a specified threshold.
  • Battery Monitoring: The device includes a battery monitoring feature that provides critical information on battery status and health, aiding in preventative maintenance.
  • Charge Status Indicators: LED indicators offer immediate visual feedback on the charging process, including charge status and fault conditions.

Advanced Protection Features

The BQ24087DRCRG4 is equipped with a comprehensive suite of protection features to ensure the safety of both the charging system and the battery. These include overvoltage protection, short-circuit protection, thermal shutdown, and a timer for charge termination. These safeguards help to prevent damage and extend the life of the battery and the device it powers.

Easy Integration

Designed with ease of integration in mind, the BQ24087DRCRG4 comes in a small 10-pin VSON package, making it suitable for space-constrained applications. Its compatibility with a wide input voltage range and the ability to work with multiple power sources make it a versatile and user-friendly choice for designers looking to enhance their product's power management capabilities.

Overall, the BQ24087DRCRG4 from Texas Instruments stands out as a reliable, efficient, and feature-rich charging solution that meets the needs of modern portable electronics.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0984 $52.6728
40+ $2.5423 $101.6920
61+ $2.4629 $150.2369
84+ $2.3834 $200.2056
109+ $2.3040 $251.1360
146+ $2.0656 $301.5776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess