EN
  • EN
  • DE
  • IT

BQ24100RHLRG4

Part No BQ24100RHLRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Synchronous Switched-Mode, Li-Ion and Li-Polymer Charge-Management IC With Integrated Power FETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series bqSWITCHER
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage Supply MAX 16V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 1154134-BQ24100RHLRG4
Manufacturer Homepage www.ti.com
Family Name bq24100
Introduction Date November 17, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24100RHLRG4 CAD Model

Description

Overview of Texas Instruments BQ24100RHLRG4

The Texas Instruments BQ24100RHLRG4 is a highly integrated and efficient standalone synchronous switch-mode battery charge controller designed for efficient charging of single-cell Li-ion and Li-polymer batteries. This advanced charging device is ideal for portable applications where space and power efficiency are at a premium.

Key Features

  • High Efficiency: The BQ24100RHLRG4 offers a high-efficiency charging solution with its synchronous fixed-frequency PWM controller that operates at 1.1 MHz. This high switching frequency allows for the use of small external components, reducing the overall footprint and cost of the charging solution.
  • Charge Control: It features programmable charge parameters including pre-charge, fast charge, and termination current thresholds, allowing for customization to specific battery requirements and ensuring the longevity and safety of the battery.
  • Integrated Power FETs: With integrated power FETs, this device minimizes external component count, which not only saves space but also simplifies the design and manufacturing process.
  • Status Indicators: The BQ24100RHLRG4 includes status pins that provide real-time charge status to indicate whether the battery is pre-charging, fast charging, or charge is complete. This is crucial for user interface design and system monitoring.
  • Protection Features: It incorporates multiple safety features including thermal regulation, over-voltage protection, and a timer for charge termination to protect the battery and the charging system from damage.
  • Low Power Modes: To conserve power, the device offers a low quiescent current and enters a low power mode when the input voltage drops below the battery voltage.

Applications

The BQ24100RHLRG4 is versatile and can be used in a wide array of portable devices such as smartphones, tablets, digital cameras, and other handheld electronics that require efficient and reliable battery charging. Its small size and high level of integration make it particularly well-suited for compact devices.

Package and Availability

This charge controller is available in a compact 20-pin QFN package, ensuring a minimal footprint on the PCB. The BQ24100RHLRG4 is part of Texas Instruments' extensive portfolio of battery management solutions and is supported by the company's comprehensive technical documentation and design resources.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5500 $50.0500
24+ $4.2621 $102.2904
37+ $4.1181 $152.3697
53+ $3.8301 $202.9953
68+ $3.6861 $250.6548
85+ $3.5421 $301.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,840 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess