EN
  • EN
  • DE
  • IT

BQ24103ARHLTG4

Part No BQ24103ARHLTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 to 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 8.4V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 1023837-BQ24103ARHLTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24103ARHLTG4 CAD Model

Description

Introducing the BQ24103ARHLTG4 from Texas Instruments

The BQ24103ARHLTG4 is a cutting-edge, highly integrated standalone lithium-ion battery charger designed by Texas Instruments to cater to a wide array of portable applications. This compact, efficient power management IC is capable of delivering precise charging capabilities to single-cell Li-ion and Li-polymer batteries, ensuring the longevity and reliability of your portable devices.

Key Features

  • Advanced Charge Management: The BQ24103ARHLTG4 offers a sophisticated charge algorithm with pre-conditioning, fast charge, and termination, which ensures optimal charging while protecting the battery's integrity.
  • High-Efficiency Operation: With an impressive efficiency rating, this charger minimizes heat generation and maximizes battery life, making it ideal for energy-sensitive applications.
  • Programmable Charge Parameters: Users can program critical parameters such as charge current and voltage thresholds, allowing for a tailored charging experience that meets the specific needs of each application.
  • Integrated Power FETs: The inclusion of internal power FETs not only saves space but also simplifies the design by reducing the number of external components required.
  • Charge Status Indicators: Built-in LEDs provide immediate feedback on the charging process, including charge initiation, in-progress status, and charge completion signals.
  • Thermal Regulation: To maintain safety and performance, the BQ24103ARHLTG4 incorporates thermal regulation to prevent overheating during the charge cycle.

Applications

The versatility of the BQ24103ARHLTG4 makes it suitable for a wide range of portable devices such as:

  • Smartphones and Tablets
  • Digital Cameras and Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets and Wearable Technology

Technical Specifications

The device operates over a broad input voltage range and provides a charge voltage accuracy of ±1%. It is designed for a maximum charge current of 2 A and features a programmable charge timer for added safety. The BQ24103ARHLTG4 comes in a compact 20-VQFN package, making it an excellent choice for space-constrained applications.

With the BQ24103ARHLTG4, Texas Instruments continues its tradition of delivering high-quality, reliable power management solutions that advance the capabilities of modern portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $29.4887
Maxim Integrated
Lowest to $5.7251
Analog Devices Inc.
IC BAT CHG MULT-CHEM 2CEL 10MSOP
Lowest to $11.1850
Analog Devices Inc.
IC BAT CHG MULTCHEM 3-4CL 28SSOP
Lowest to $5.3620
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $9.7792
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Lowest to $5.1536
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Need more? Email Us
Analog Devices Inc.
IC BATT CHG SMART 2CEL 38QFN
Need more? Email Us
Analog Devices Inc.
Lowest to $11.9127

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.8489 $57.3159
65+ $1.7319 $112.5735
101+ $1.6734 $169.0134
144+ $1.5564 $224.1216
187+ $1.4979 $280.1073
234+ $1.4393 $336.7962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,650 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess