EN
  • EN
  • DE

BQ24161YFFR

Part No BQ24161YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 49DSBGA / Charger IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2.5A
Battery Pack Voltage 3.7V
Voltage - Supply (Max) 10V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 49-UFBGA, DSBGA
Supplier Device Package 49-DSBGA (2.8x2.8)
Base Product Number BQ24161
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -BQ24161YFFR-NDR,-296-30090-1-ND,-296-30090-1,296-30090-6,296-30090-1,296-30090-2
Standard Package 3,000
Win Source Part Number 1320266-BQ24161YFFR
Ultra Librarian 3D Model Ultra Librarian BQ24161YFFR CAD Model

Description

The BQ24161YFFR is a highly integrated power management solution from Texas Instruments, designed specifically for portable devices that require efficient and flexible charging capabilities. This advanced single-cell Li-ion battery charger is packed with features that ensure the safe and reliable charging of batteries, making it an ideal choice for a wide range of applications, including smartphones, tablets, digital cameras, and other portable electronics.

Key Features

  • Integrated Power FETs: The BQ24161YFFR comes with integrated power FETs that provide high-efficiency charging, reducing heat dissipation and saving space on the PCB.
  • Flexible Power Input: It supports a wide range of input sources, including USB ports and AC adapters, allowing for versatile charging solutions.
  • Power Path Management: The device offers power path management that enables the system to be powered from the AC adapter while simultaneously charging the battery, ensuring uninterrupted operation of the device.
  • High-Accuracy Voltage and Current Regulation: It ensures precise regulation of charging voltage and current for optimal battery performance and longevity.
  • Thermal Regulation: The thermal regulation feature prevents overheating by automatically reducing charge current under extreme temperature conditions.
  • Charge Status Indicators: Integrated LED drivers provide visual indication of the charging status, enhancing user experience.

Advanced Safety Features

The BQ24161YFFR incorporates multiple safety features to ensure comprehensive protection for the charging system. These include overvoltage protection, thermal shutdown, short-circuit protection, and a battery temperature sensing input that monitors the battery's condition during charging.

Package and Availability

Available in a compact 20-pin DSBGA package, the BQ24161YFFR is designed to occupy minimal space on the printed circuit board, making it suitable for space-constrained applications. Its small form factor, combined with its advanced feature set, provides designers with a powerful and efficient charging solution.

For more information on the BQ24161YFFR, including datasheets, technical documentation, and ordering options, please visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6644 $51.9864
15+ $7.1092 $106.6380
22+ $6.8871 $151.5162
31+ $6.6649 $206.6119
39+ $6.4428 $251.2692
52+ $5.7763 $300.3676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,788 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess