EN
  • EN
  • DE
  • IT

BQ24192RGER

Part No BQ24192RGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGE MGMT 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 4.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 17V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 011935-BQ24192RGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24192RGER CAD Model

Description

Description

Designed for high-performance mobile applications, the BQ24192RGER offers efficient battery management with a power path control feature ensuring optimal charging of 1-cell Li-ion/Li-polymer battery applications.

Applications

  • Smartphones
  • Handheld Gaming Consoles
  • Tablets
  • Camera Devices

Features and Benefits

  • High Charging Efficiency: Reduces power losses and saves energy.
  • Power Path Control: Simultaneously powers the system while charging the battery.
  • USB OTG Support: Allows a device to act as a host for USB accessories.
  • Comprehensive I2C Control: Provides flexibility in system design.
  • Full Safety Suite: NTC thermistor monitoring, safety timer, and more.

Ideal for designers needing a robust, flexible charging solution able to adapt to varied input sources and requirements.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 12LQFN / Charger IC Lithium Ion 12-LQFN (2x2)
Lowest to $15.9559
Maxim Integrated
Fast Charge Management NiCD/NiMH 2000mA 18V 16-Pin SOIC N T/R | IC CNTRLR NICD/NIMH 16SOIC
Lowest to $11.0202
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $1.0543
ON Semiconductor
IC CTRLR BATT CHRGR CC/CV 8MICRO
Lowest to $0.2976
Microchip Technology
IC CONTROLLR LI-ION 4.1V 8-MSOP
Lowest to $2.0806
ON Semiconductor
IC BATT CHRGR SW 1.6A 25FLIPCHIP
Lowest to $0.6778
Maxim Integrated
IC PMIC CHARGER/PWR SEL 40TQFN
Lowest to $5.2998
Maxim Integrated
IC CHARGER LI+ SNGL 10-UMAX
Lowest to $2.9249
Monolithic Power Systems Inc.
Lowest to $0.5653

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6513 $57.7955
75+ $1.3549 $101.6175
115+ $1.3126 $150.9490
160+ $1.2702 $203.2320
205+ $1.2279 $251.7195
275+ $1.1009 $302.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,940 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess