EN
  • EN
  • DE

BQ24193RGET

Part No BQ24193RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24VQFN / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 4.5A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 17V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number BQ24193
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-35109-6,TEXTISBQ24193RGET,2156-BQ24193RGET,296-35109-2,296-35109-1
Standard Package 250
Win Source Part Number 1320243-BQ24193RGET
Ultra Librarian 3D Model Ultra Librarian BQ24193RGET CAD Model

Description

Product Overview: Texas Instruments BQ24193RGET

The Texas Instruments BQ24193RGET is a high-efficiency, single-cell Li-ion battery charger tailored for space-constrained, portable applications. This advanced power management integrated circuit (IC) is designed to deliver precise charging capabilities and enhanced operational efficiency. The BQ24193RGET is a member of TI's extensive line of battery management solutions, offering a compact, flexible, and robust charging solution for today's mobile devices.

Key Features

  • Single-Cell Charging: The BQ24193RGET is optimized for charging single-cell lithium-ion batteries, which are commonly found in smartphones, tablets, and other portable electronics.
  • High-Efficiency Power Path Management: With its advanced power path management, the device allows for simultaneous battery charging and system operation, ensuring that the device can be used even while it's being charged.
  • I2C Control Interface: The charger can be programmed via an I2C interface, which provides flexibility in adjusting charging parameters to match specific battery characteristics and design requirements.
  • Power Regulation: It features dynamic input voltage regulation to minimize power dissipation and optimize charging efficiency across various input voltages.
  • Integrated Safety Features: The BQ24193RGET incorporates multiple safety features such as thermal regulation, input overvoltage protection, and battery temperature monitoring to ensure safe and reliable charging operations.

Applications

Due to its versatile charging capabilities and compact form factor, the BQ24193RGET is an ideal charging solution for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Wireless speakers and headphones
  • Other USB-powered devices

With its advanced features and comprehensive protection mechanisms, the Texas Instruments BQ24193RGET stands out as a sophisticated and reliable choice for designers looking to implement an efficient battery charging solution in their next-generation portable devices. Its compact, power-efficient design is engineered to meet the demands of fast-paced technological advancements, making it a go-to option for modern electronic product development.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0648 $52.1016
40+ $2.5147 $100.5880
62+ $2.4362 $151.0444
85+ $2.3576 $200.3960
110+ $2.2790 $250.6900
147+ $2.0432 $300.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess