EN
  • EN
  • DE

BQ24266RGER

Part No BQ24266RGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 24VQFN / Switching Battery Charger Li-Ion 3000mA 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.2V
Voltage Supply MAX 14V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 770314-BQ24266RGER
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24266
Introduction Date June 11, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ24266RGER CAD Model

Description

Introducing the BQ24266RGER by Texas Instruments

Explore the innovative world of power management with the BQ24266RGER, a cutting-edge battery charge management device from the renowned electronics manufacturer, Texas Instruments (TI). This highly efficient integrated circuit is specifically designed to cater to the fast-paced needs of portable electronics by providing a compact, flexible, and reliable charging solution.

The BQ24266RGER is a testament to TI's commitment to advancing battery technology. It is a single-cell Li-Ion battery charger that utilizes a DC/DC converter with a power path management system for a seamless charging experience. This component is housed in a compact 24-pin VQFN package, making it an ideal choice for space-constrained applications.

One of the key features of this product is its ability to support a wide range of input voltages, from 4.35V to 10V, which makes it versatile for various USB and adapter power sources. The BQ24266RGER boasts an impressive charge efficiency, thanks to its 3-A switch-mode charge pump with 92% efficiency at 2A from a 5V USB source.

Furthermore, the device includes a host of protection features that ensure the longevity and safety of the battery and the device it powers. These include thermal regulation, input over-voltage protection, and battery temperature sensing. The BQ24266RGER also provides system load balancing by seamlessly transitioning between charge and battery supplement modes.

Programmability is another strong suit of the BQ24266RGER. It allows designers to set charge parameters such as current and voltage thresholds through an I2C interface, offering a high level of customization for specific application requirements. The integrated PROCHOT (processor hot) and DPM (dynamic power management) signals allow the system to reduce charge current automatically, ensuring safe operation under various conditions.

In summary, the BQ24266RGER from Texas Instruments is a sophisticated and efficient solution for modern portable electronics requiring reliable battery management. With its broad input voltage range, high efficiency, and advanced safety features, it stands out as a top choice for designers looking to enhance the performance and safety of their battery-powered devices.

You May Also Be Interested in

Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0262 $50.1310
13+ $8.2267 $106.9471
19+ $7.9696 $151.4224
26+ $7.7125 $200.5250
34+ $7.4554 $253.4836
45+ $6.6842 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess