EN
  • EN
  • DE

BQ24314DSG

Part No BQ24314DSG
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description OVERVOLTAGE AND OVERCURRENT PROTECTION IC AND Li+ CHARGER FRONT-END PROTECTION IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154179-BQ24314DSG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24314DSG CAD Model

Description

The BQ24314DSG is a highly integrated circuit designed by Texas Instruments, engineered to provide comprehensive charge and power management solutions for portable electronic devices. This advanced chip is a testament to Texas Instruments' commitment to developing innovative, efficient, and reliable power management technology.

Key Features

  • Charge Control: The BQ24314DSG offers sophisticated charge control features, ensuring that devices are powered efficiently and safely. It supports a range of battery chemistries and adapts charging behavior to the needs of each specific battery type.
  • Overvoltage Protection: With built-in overvoltage protection, the chip safeguards the device against power surges that could otherwise damage the battery or the device's sensitive electronics.
  • Thermal Regulation: Temperature is a critical factor in charging safety and efficiency. The BQ24314DSG includes thermal regulation capabilities to maintain optimal charging temperatures and prevent overheating.
  • High Integration: The integration of multiple power management functions into a single chip allows for a more compact design, reducing the overall footprint in the end product and simplifying the system design process.
  • Power Path Management: This feature enables the device to simultaneously charge the battery and power the system load, optimizing the power usage and ensuring uninterrupted operation even when the battery is low.

Applications

The versatility of the BQ24314DSG makes it suitable for a wide range of portable electronic applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Bluetooth Headsets

Technical Specifications

The BQ24314DSG operates over a broad input voltage range and is available in a compact VSON package, making it an ideal choice for space-constrained applications. Its programmable charge parameters and status indicators provide a flexible platform for designers to tailor the charging experience to their specific requirements.

Conclusion

In conclusion, the BQ24314DSG from Texas Instruments represents a robust and feature-rich power management solution, perfect for designers looking to enhance the safety, efficiency, and reliability of their portable electronic devices. Its integration of multiple protective features and charge management capabilities makes it a smart choice for cutting-edge consumer electronics.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5249 $52.4900
235+ $0.4307 $101.2145
360+ $0.4173 $150.2280
500+ $0.4038 $201.9000
645+ $0.3904 $251.8080
860+ $0.3500 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess