EN
  • EN
  • DE

BQ24703

Part No BQ24703
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154201-BQ24703
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24703 CAD Model

Description

The BQ24703 from Texas Instruments is a highly integrated and efficient battery charge controller designed to cater to the demanding needs of modern portable electronics. This advanced power management IC is specifically tailored for smart charging of multi-cell battery packs and is an ideal solution for laptops, tablets, and other portable devices that require reliable and efficient power management.

Key Features

  • Multi-Chemistry Support: The BQ24703 is compatible with various battery chemistries, including Lithium-Ion, Lithium-Polymer, and LiFePO4, offering versatility for a wide range of applications.
  • High-Efficiency Power Conversion: With its integrated synchronous buck regulator, the BQ24703 achieves high power conversion efficiency, which is essential for maximizing battery life and minimizing heat generation.
  • Adaptive Charging: The device features an adaptive charging algorithm that optimizes the charging rate based on the condition of the battery, thereby extending its lifespan and maintaining its performance.
  • Dual Input Sources: The BQ24703 supports dual input sources, allowing the system to be powered from an AC adapter or a USB port, providing flexibility in power sourcing.
  • Comprehensive Protection: The charge controller includes an array of protection features such as overvoltage, undervoltage, overcurrent, and thermal regulation, ensuring the safety and stability of the charging process.

Technical Specifications

The BQ24703 operates within an input voltage range of 5V to 24V and can support charging currents up to 8A, depending on the external components used. It also features programmable charge voltage and current thresholds, allowing for precise control over the charging parameters to match specific battery requirements.

Applications

The versatility and advanced features of the Texas Instruments BQ24703 make it suitable for a broad spectrum of portable devices that require efficient power management and charging capabilities. It is widely used in the design of battery-powered consumer electronics, medical devices, and industrial equipment where power efficiency and battery health are of paramount importance.

You May Also Be Interested in

Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0605 $52.7865
31+ $3.3317 $103.2827
47+ $3.2275 $151.6925
65+ $3.1234 $203.0210
83+ $3.0193 $250.6019
111+ $2.7070 $300.4770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess