EN
  • EN
  • DE

BQ24703PWR

Part No BQ24703PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Voltage - Supply (Max) 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number BQ24703
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571514-BQ24703PWR
Ultra Librarian 3D Model Ultra Librarian BQ24703PWR CAD Model

Description

Introducing the BQ24703PWR Battery Charge Controller

The BQ24703PWR is a high-efficiency, synchronous battery charge controller designed by Texas Instruments to cater to the sophisticated power management requirements of modern portable electronics. This advanced chip is an integral component for systems that require reliable and efficient battery charging, such as laptops, tablets, and other portable devices.

Key Features of the BQ24703PWR

  • Multi-Chemistry Battery Support: The BQ24703PWR is versatile and supports a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, ensuring compatibility with a broad spectrum of portable devices.
  • High-Efficiency Synchronous Switching: With its synchronous switching design, this charge controller maximizes power efficiency, which is crucial for extending battery life and reducing heat generation during the charging process.
  • Integrated Charge FETs: The device includes internal FETs that help minimize external component count, thus simplifying the design and reducing the overall footprint on the PCB.
  • Programmable Charge Parameters: Designers can program key parameters such as charge current, charge voltage, and termination current, providing flexibility to tailor the charging profile to specific battery requirements.
  • Advanced Safety Features: The BQ24703PWR incorporates multiple safety features, including over-voltage protection, thermal regulation, and a charge status indicator, ensuring safe and reliable operation.

Technical Specifications

The BQ24703PWR operates across a wide input voltage range and offers a high level of integration which is ideal for creating a compact charging solution. It is available in a 24-pin TSSOP (PWR) package, making it suitable for space-constrained applications.

Applications

Given its efficiency and flexibility, the BQ24703PWR is an excellent choice for developers looking to create portable devices with robust power management systems. It is particularly well-suited for applications such as:

  • Notebooks and Ultrabooks
  • Tablets and E-Readers
  • Portable Gaming Consoles
  • Medical and Healthcare Devices

Overall, the BQ24703PWR by Texas Instruments stands out as a high-performance solution for modern portable electronics, providing a secure and adaptable charging environment for a multitude of battery technologies.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1548 $51.5480
24+ $4.2296 $101.5104
37+ $4.0974 $151.6038
51+ $3.9652 $202.2252
66+ $3.8330 $252.9780
88+ $3.4365 $302.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess