EN
  • EN
  • DE

BQ24721RHBRG4

Part No BQ24721RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC SYNC BATT PACK CHARGER 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 3 to 4
Programmable Features Current
Fault Protection Over Current
Battery Pack Voltage 19.2V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1023965-BQ24721RHBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24721RHBRG4 CAD Model

Description

Introducing the BQ24721RHBRG4 from Texas Instruments

The BQ24721RHBRG4 is a state-of-the-art, high-efficiency, synchronous battery charger with integrated power MOSFETs, brought to you by Texas Instruments. This advanced charging solution is designed for the modern demands of portable electronics, ensuring that your devices are powered efficiently and reliably.

Key Features

  • Synchronous Switching MOSFETs: The integrated synchronous rectified switching MOSFETs provide high-efficiency charging, making the BQ24721RHBRG4 an energy-conscious choice for environmentally aware consumers.
  • Multichemistry Support: This versatile charger supports a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, making it a flexible solution for a wide range of applications.
  • Advanced Charge Control: With programmable charge parameters, including adjustable charge voltage and current, the BQ24721RHBRG4 allows for precise control over the charging process, enhancing battery performance and longevity.
  • System-Level Protection: Safety is a top priority, and this charger includes features such as over-voltage, over-temperature, and over-current protection, ensuring the safe operation of your devices.
  • Charge Status Indicators: The device provides outputs that can be used to drive LEDs or communicate with a host processor to indicate the charge status, keeping users informed about the battery's condition.

Applications

The BQ24721RHBRG4 is ideally suited for a variety of portable electronics where efficient charging is essential. It is commonly used in:

  • Notebook computers
  • Tablets
  • Smartphones
  • Power banks
  • Portable medical devices

Quality and Reliability

As with all Texas Instruments products, the BQ24721RHBRG4 is manufactured to the highest standards of quality and reliability. It is available in a compact 32-pin VQFN package, ensuring a minimal footprint on your device's PCB. With the BQ24721RHBRG4, you can expect consistent performance and durability for the lifetime of your application.

Choose the BQ24721RHBRG4 for your next project and experience the perfect blend of power, precision, and protection in battery charging technology.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess