EN
  • EN
  • DE

BQ24760RSBR

Part No BQ24760RSBR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 819650-BQ24760RSBR
Ultra Librarian 3D Model Ultra Librarian BQ24760RSBR CAD Model

Description

Product Overview: BQ24760RSBR by Texas Instruments

The BQ24760RSBR is a high-efficiency, synchronous battery charger from Texas Instruments, offering state-of-the-art solutions for portable and compact power management. Designed for the modern consumer's needs, this integrated circuit (IC) is a perfect fit for a wide range of applications, including laptops, ultrabooks, tablets, and other portable electronics that require efficient charging solutions.

This sophisticated IC is capable of controlling several types of batteries, including Li-ion, Li-polymer, and LiFePO4, with precision and care. It supports a programmable charging current up to 8 A, which allows for fast charging of high-capacity batteries, ensuring that devices are ready to use in less time. Furthermore, the BQ24760RSBR is capable of handling an input voltage range from 5 V to 24 V, making it versatile for various power sources and adaptable to different scenarios.

One of the key features of the BQ24760RSBR is its synchronous switch-mode battery charge controller, which provides high efficiency and reduces heat generation during the charging process. This not only conserves energy but also extends the life of the battery and the electronic device itself. Additionally, it possesses an integrated input current, charge current, and battery voltage regulation, which helps to maintain optimal charging conditions and protect the battery from overcharging and other potential hazards.

The BQ24760RSBR also includes a range of safety features, such as over-voltage protection, thermal shutdown, and a charge status indicator. These features contribute to the safety and reliability of the charging process, giving users peace of mind when charging their devices.

For designers and engineers, the BQ24760RSBR is available in a compact 32-pin QFN package, which is well-suited for space-constrained applications. Its programmable charge parameters and support for I2C communication enable customization and flexibility, making it a highly adaptable solution for a variety of design requirements.

In conclusion, the BQ24760RSBR from Texas Instruments is an innovative and efficient solution for portable device charging needs, combining fast charging capabilities with safety and precision, all within a compact and flexible design.

You May Also Be Interested in

TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2766 $51.0640
100+ $1.0475 $104.7500
150+ $1.0148 $152.2200
205+ $0.9820 $201.3100
265+ $0.9493 $251.5645
355+ $0.8511 $302.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,659 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess