EN
  • EN
  • DE

BQ25070DQCT

Part No BQ25070DQCT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG IRON PHOS 1C 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Charger IC Lithium Iron Phosphate 10-WSON (3x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WSON (3x2)
Family Name BQ25070
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-29180-1, -BQ25070DQCT-NDR, 296-29180-2, -296-29180-1-ND, 296-29180-1, 296-29180-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913435-BQ25070DQCT
Ultra Librarian 3D Model Ultra Librarian BQ25070DQCT CAD Model

Description

Introducing the BQ25070DQCT from Texas Instruments

The BQ25070DQCT is a high-performance integrated circuit designed by Texas Instruments to meet the demanding needs of modern portable electronics. This advanced chip is specifically engineered to manage and charge single-cell Li-Ion and Li-Polymer batteries with precision and efficiency, making it an ideal solution for a wide range of applications such as smartphones, tablets, digital cameras, and other portable devices.

Key Features

  • Highly Integrated Solution: The BQ25070DQCT integrates several key functions into one compact package, including power management, charging control, and multiple levels of protection for the battery and the system.
  • Efficient Charging: With its sophisticated charging algorithm, the device ensures fast and efficient charging cycles, maximizing battery life and minimizing charging times.
  • Flexible Power Input: The chip supports a wide range of input voltages, accommodating various power sources including USB ports and AC adapters.
  • Power Path Management: The BQ25070DQCT includes an intelligent power path management feature that allows the system to be powered directly from the input source while simultaneously charging the battery, ensuring uninterrupted operation of the device.
  • Advanced Safety Features: It incorporates multiple safety mechanisms such as overvoltage protection, thermal regulation, and short-circuit protection to safeguard both the battery and the host device.
  • Compact Design: The device comes in a small, leadless package that is ideal for space-constrained applications.

Technical Specifications

The BQ25070DQCT operates with an input voltage range suitable for USB and adapter power sources. It has a programmable charge current up to 1.5A, which can be adjusted to suit the needs of various battery capacities. The chip's thermal regulation feature protects against overheating by reducing charge current during high temperature conditions.

Applications

With its versatile design and comprehensive feature set, the BQ25070DQCT is perfectly suited for a myriad of portable electronic devices. Its ability to efficiently manage power and charge batteries while incorporating safety features makes it a reliable choice for designers looking to enhance the performance and safety of their products.

Choose the BQ25070DQCT for your next project and benefit from the quality and performance that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3782 $52.3204
52+ $1.9514 $101.4728
80+ $1.8904 $151.2320
110+ $1.8294 $201.2340
142+ $1.7684 $251.1128
190+ $1.5855 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,218 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess