EN
  • EN
  • DE

BQ25100HYFPT(R)

Part No BQ25100HYFPT(R)
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1436+
Reference case DSBGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713810-BQ25100HYFPT(R)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ25100HYFPT(R) CAD Model

Description

The Texas Instruments BQ25100HYFPT(R) is a state-of-the-art battery charger IC designed for a wide range of portable applications. This compact, highly integrated power management unit is tailored to extend the life and performance of single-cell lithium-ion and lithium-polymer batteries. Its small footprint and high-efficiency operation make it an ideal solution for space-constrained devices such as wearables, fitness bands, and wireless earbuds.

Key Features

  • High Efficiency: The BQ25100HYFPT(R) boasts a high charge efficiency that minimizes heat generation, thereby enhancing the overall user experience and battery longevity.
  • Flexible Charging Parameters: It offers programmable charge rates and termination thresholds, allowing designers to tailor the charging process to specific battery requirements for optimal performance.
  • Integrated Power Path: The IC features an integrated power path that enables system operation from a power source while simultaneously charging the battery, ensuring uninterrupted device usage.
  • Protection Features: Equipped with multiple safety features, including thermal regulation, over-voltage protection, and a timer for charge termination, the BQ25100HYFPT(R) ensures reliable operation and safeguards the battery and the device.
  • Compact Design: The device comes in a small 2.00 mm × 2.00 mm × 0.75 mm YFP package, which is highly suitable for portable electronics where space is at a premium.

Applications

The BQ25100HYFPT(R) is versatile and can be used in a plethora of applications. Its primary use cases include:

  • Smart Wearables
  • Fitness and Health Monitoring Devices
  • Wireless Headphones and Earbuds
  • Portable Medical Devices
  • Smart Jewelry and Accessories

Conclusion

With its combination of high efficiency, programmable parameters, and compact design, the Texas Instruments BQ25100HYFPT(R) is an excellent choice for developers looking to incorporate a reliable and versatile battery charging solution into their portable applications. The IC's advanced features and comprehensive protection mechanisms ensure that it can meet the rigorous demands of modern battery-powered devices.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
Lowest to $6.5223
Texas Instruments
Lowest to $0.9663
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2856 $52.5696
38+ $2.6959 $102.4442
58+ $2.6117 $151.4786
80+ $2.5274 $202.1920
103+ $2.4432 $251.6496
137+ $2.1904 $300.0848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess