EN
  • EN
  • DE
  • IT

BQ25101HYFPR

Part No BQ25101HYFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Charger IC Lithium Ion/Polymer 6-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-XFBGA, DSBGA
Case / Package 6-DSBGA
Family Name BQ25101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-39932-1-ND, 296-39932-6, BQ25101HYFPR-ND, 296-39932-1, 296-39932-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864502-BQ25101HYFPR
Ultra Librarian 3D Model Ultra Librarian BQ25101HYFPR CAD Model

Description

Product Overview: Texas Instruments BQ25101HYFPR

The BQ25101HYFPR is a highly integrated battery charge management IC that is part of Texas Instruments' extensive portfolio of power management solutions. This compact, feature-rich device is designed to cater to the increasing demands for efficient and reliable battery charging in small form factor and portable applications. It is particularly well-suited for products such as wearable technology, fitness trackers, and other devices where space is at a premium.

Key Features

  • Charge Management: The BQ25101HYFPR offers a linear charger for single-cell lithium-ion and lithium-polymer batteries with programmable charge current up to 250 mA. The charge voltage is fixed at 4.2V with excellent accuracy, ensuring the battery is charged safely and efficiently.
  • Low Quiescent Current: It boasts a low quiescent current that extends battery life, which is crucial for wearable and portable applications where power efficiency is key.
  • High Integration: This IC integrates a synchronous switch-mode charger with power path management, allowing for simultaneous battery charging and system operation from a single power source.
  • Protection Features: To safeguard the battery and the device, the BQ25101HYFPR includes various protection features such as thermal regulation, input over-voltage protection, and battery temperature monitoring during the charging process.
  • Package: The device comes in a compact 2.00 mm x 2.00 mm, 12-ball WCSP (YFP) package, making it ideal for space-constrained applications.

Applications

The versatility and advanced features of the BQ25101HYFPR make it an excellent choice for a wide range of applications, including but not limited to:

  • Wearable Electronics
  • Fitness and Activity Monitors
  • Smart Watches
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • Smart Jewelry
  • Other Portable Devices Requiring Efficient Charging

Conclusion

In conclusion, the BQ25101HYFPR from Texas Instruments is a sophisticated power management solution that offers a blend of performance, integration, and protection features. It meets the needs of modern portable electronics by providing safe, efficient, and flexible battery charging options, all within a tiny footprint.

You May Also Be Interested in

Texas Instruments
IC BATT CNTRL LI-ION 1CEL 16SOIC
Need more? Email Us
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Need more? Email Us
Analog Devices Inc.
IC BATT CHG SMART 2CEL 38QFN
Need more? Email Us
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Lowest to $5.1536
Texas Instruments
IC BATT CHG LI-ION 1CELL 14WSON
Need more? Email Us
Texas Instruments
1.5A USB-FRIENDLY Li-Ion BATTERY CHARGER AND POWER-PATH MANAGEMENT IC
Lowest to $0.9147
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 8SOIC
Lowest to $3.9081
Analog Devices Inc.
IC BAT CHG MULT-CHEM 2CEL 10MSOP
Lowest to $11.1850
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4951 $59.4167
40+ $2.8678 $114.7120
61+ $2.7782 $169.4702
84+ $2.6886 $225.8424
108+ $2.5988 $280.6704
145+ $2.3300 $337.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,575 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess