EN
  • EN
  • DE

BQ25125YFPR

Part No BQ25125YFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1CL 25DSBGA / Charger IC Multi-Chemistry 25-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Voltage
Fault Protection Over Voltage, Short Circuit
Charge Current - Max 300mA
Battery Pack Voltage 5.5V (Max)
Voltage - Supply (Max) 20V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 25-XFBGA, DSBGA
Supplier Device Package 25-DSBGA
Base Product Number BQ25125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53572-6,296-53572-2,296-53572-1
Standard Package 3,000
Win Source Part Number 964437-BQ25125YFPR
Ultra Librarian 3D Model Ultra Librarian BQ25125YFPR CAD Model

Description

Texas Instruments BQ25125YFPR Battery Charger IC

The BQ25125YFPR from Texas Instruments is a highly integrated battery charge management IC that is designed to bring reliability and safety to compact power solutions. This advanced chip is part of Texas Instruments' extensive line of power management solutions and is specifically tailored for space-constrained and portable applications.

With its small form factor, the BQ25125YFPR is housed in a tiny 2.00 mm x 2.00 mm YFQ package, making it an ideal choice for wearable technology, fitness trackers, smart watches, and other miniature electronic devices. Despite its diminutive size, this IC does not compromise on performance and offers a comprehensive suite of features that ensure efficient and secure charging for single-cell lithium-ion and lithium-polymer batteries.

The BQ25125YFPR supports a wide input voltage range and provides an adjustable charge current up to 500 mA. This flexibility allows designers to tailor the charging parameters to the needs of their specific application. Additionally, the IC integrates a highly accurate voltage regulation system that helps maintain the longevity of the battery by preventing overcharging.

Safety is a paramount concern in battery management, and the BQ25125YFPR addresses this with multiple protection features. It includes thermal regulation, which prevents the device from overheating during operation, and a battery temperature monitoring function that ensures the battery is within a safe temperature range while charging. Furthermore, the IC offers a host of other protections such as input overvoltage protection, battery overvoltage protection, and a safety timer for added layers of security.

The BQ25125YFPR also comes with a power-path management feature that allows the system to be powered from the USB input while simultaneously charging the battery. This ensures uninterrupted operation of the device even when the battery is being charged. For added convenience, the IC supports a charge enable pin that gives users control over the initiation of the charging cycle.

Overall, the Texas Instruments BQ25125YFPR is a sophisticated and versatile battery charger IC that offers a perfect blend of compactness, efficiency, and safety for modern battery-powered devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4717 $51.7736
19+ $5.3101 $100.8919
30+ $5.1442 $154.3260
41+ $4.9783 $204.1103
52+ $4.8123 $250.2396
70+ $4.3145 $302.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,601 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess