EN
  • EN
  • DE

BQ25505RGRT

Part No BQ25505RGRT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ENERGY HARV CTRLR BATT 20VQFN / Energy Harvesting PMIC 20-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications Energy Harvesting
Current - Supply 325nA
Voltage - Supply 0.12V ~ 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
Base Product Number BQ25505
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355614-BQ25505RGRT
Ultra Librarian 3D Model Ultra Librarian BQ25505RGRT CAD Model

Description

The Texas Instruments BQ25505RGRT is a state-of-the-art energy harvesting and power management integrated circuit that is designed to obtain and manage the smallest amounts of power from a variety of sources. This cutting-edge device is particularly well-suited for use in energy-harvesting applications or for working with extremely low-power energy sources, such as those found in wireless sensor networks, wearable devices, and environmental monitoring systems.

Key Features

  • Ultra-Low Power: With its ability to operate with nano-power energy levels, the BQ25505RGRT ensures that even the smallest power sources can be effectively utilized.
  • Energy Harvesting: This IC is designed to work with a variety of energy-harvesting sources, including solar, piezoelectric, or thermal electric generators.
  • Maximum Power Point Tracking (MPPT): The BQ25505RGRT includes an MPPT controller that continuously ensures the energy source is operating at its highest efficiency point.
  • Energy Storage: It supports energy storage elements such as rechargeable batteries or supercapacitors, providing flexibility in system design and ensuring power is available when needed.
  • Battery Management: The device includes features to protect the attached energy storage elements from overcharging and deep discharging, thereby extending their lifespan.

Applications

  • Wireless Sensor Networks
  • Wearable Electronics
  • Environmental Monitoring
  • Energy-Harvesting Devices
  • Internet of Things (IoT) Devices

The BQ25505RGRT's compact form factor, housed in a VQFN-20 package, makes it an ideal solution for space-constrained applications. Its advanced technology ensures that devices remain operational even in the most challenging conditions where power availability is a concern. By integrating this IC into your design, you can create products that are not only energy-efficient but also contribute to the sustainability of electronic devices by reducing the dependency on traditional power sources.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7159 $51.8749
26+ $3.8695 $100.6070
41+ $3.7485 $153.6885
56+ $3.6276 $203.1456
72+ $3.5067 $252.4824
96+ $3.1439 $301.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,990 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess