EN
  • EN
  • DE

BQ25606RGER

Part No BQ25606RGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Standalone 3.0-A, Single Cell Battery Charger With 40V Over Voltage Protection Controller | IC BATT CHG LI-ION 1 CELL 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 3A
Battery Pack Voltage 4.4V
Voltage - Supply (Maximum) 13.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 717959-BQ25606RGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ25606RGER CAD Model

Description

The Texas Instruments BQ25606RGER is a highly efficient, single-cell, I2C-controlled battery charger designed for integration into a wide range of portable devices. This state-of-the-art component is an ideal solution for charging lithium-ion or lithium-polymer batteries with precision and safety, ensuring that your devices remain powered for longer periods.

Key Features

  • Advanced Charging Algorithm: The BQ25606RGER features an advanced charging algorithm that maximizes battery life and performance. It supports multiple charge phases, including preconditioning, constant current, and constant voltage phases, to ensure that the battery is charged efficiently and safely.
  • High-Efficiency Power Path Management: This device provides a seamless integration of system power path management, which allows the system to be powered from the USB port while simultaneously charging the battery. This feature ensures optimal distribution of power between the system and the battery to maximize efficiency.
  • I2C Interface: The inclusion of an I2C interface allows for easy programmability and real-time system control. This enables the user to customize charging parameters and monitor the charging status, including current, voltage, and fault conditions.
  • Integrated Safety Features: Safety is a paramount concern in battery charging, and the BQ25606RGER addresses this with multiple built-in protection features. These include thermal regulation, input over-voltage protection, battery temperature monitoring, and safety timer to prevent overcharging.
  • Compact Form Factor: Housed in a small 3.00 mm x 3.00 mm VQFN package, the BQ25606RGER is designed for space-constrained applications. This compact size makes it an excellent choice for portable electronics where board space is at a premium.

Applications

The BQ25606RGER is versatile and can be used across a broad spectrum of applications. It is particularly well-suited for portable electronics such as smartphones, tablets, digital cameras, wireless speakers, and other gadgets that require reliable, high-performance battery charging solutions.

With its combination of advanced features, high efficiency, and compact design, the Texas Instruments BQ25606RGER is a superior choice for designers looking to enhance the power management capabilities of their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0830 $54.1500
115+ $0.8886 $102.1890
175+ $0.8608 $150.6400
245+ $0.8331 $204.1095
315+ $0.8053 $253.6695
420+ $0.7220 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191,080 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess