EN
  • EN
  • DE

BQ25618EYFFR

Part No BQ25618EYFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description I2C CONTROLLED 1.5-A SINGLE CELL / Charger IC Lithium Ion/Polymer 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.52V
Voltage - Supply (Max) 13.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 30-UFBGA, DSBGA
Supplier Device Package 30-DSBGA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25618EYFFRCT,296-BQ25618EYFFRDKR,296-BQ25618EYFFRTR
Standard Package 3,000
Win Source Part Number 1141340-BQ25618EYFFR
Ultra Librarian 3D Model Ultra Librarian BQ25618EYFFR CAD Model

Description

The BQ25618EYFFR is a highly integrated battery charge management and system power path management device designed by Texas Instruments (TI) for single-cell Li-Ion and Li-polymer batteries. This advanced chip is suitable for a wide array of portable applications, where efficient charging and power management are essential.

Key Features

  • Advanced Charge Algorithms: The BQ25618EYFFR features TI's proprietary charge algorithms that ensure optimal charging efficiency and battery longevity. It supports multiple charge phases including pre-charge, fast charge, and termination.
  • High-Efficiency Power Path: With an integrated FET for power path management, this device allows the system to be powered directly from the USB port while simultaneously charging the battery, maximizing the efficiency of power usage.
  • Programmable Charge Parameters: Designers can program various parameters such as charge current, charge voltage, and termination current threshold, allowing flexibility to accommodate different battery sizes and chemistries.
  • Thermal Regulation: To ensure safety and reliability, the BQ25618EYFFR includes thermal regulation that reduces charge current if the temperature exceeds a preset threshold.
  • High Integration: The device integrates a synchronous switch-mode charge pump, power FETs, input current sensing and regulation, and all necessary control logic into a single package, simplifying design and reducing external component count.

Protection Features

  • Battery Overvoltage Protection: Safeguards the battery from overcharging, which can extend battery life and enhance safety.
  • Input Overvoltage Protection: Protects the system against voltage spikes from the USB input.
  • Safety Timer: A programmable safety timer provides an additional layer of protection by terminating the charge if the battery does not reach the set voltage within a specified time.
  • Thermal Shutdown: In the event of extreme temperature conditions, the device will shut down to prevent damage to both the battery and the system.

The BQ25618EYFFR is packaged in an ultra-small 2.00 mm x 2.80 mm, 42-ball wafer-level chip-scale package (WLCSP), making it an ideal solution for space-constrained applications. With its comprehensive suite of features and protections, the BQ25618EYFFR from Texas Instruments is a robust choice for designers looking to implement a reliable and efficient power management system in their portable devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0498 $51.2450
60+ $1.6819 $100.9140
93+ $1.6294 $151.5342
127+ $1.5768 $200.2536
165+ $1.5242 $251.4930
220+ $1.3666 $300.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess