EN
  • EN
  • DE

BQ25883RGER

Part No BQ25883RGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name BQ25883
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913444-BQ25883RGER
Ultra Librarian 3D Model Ultra Librarian BQ25883RGER CAD Model

Description

The BQ25883RGER from Texas Instruments is a state-of-the-art battery charger integrated circuit (IC) designed to deliver efficient, safe, and flexible charging solutions for a wide range of applications. This highly integrated device is optimized for portable devices and is capable of handling the demanding requirements of modern rechargeable batteries.

Key Features

  • High-Efficiency Charging: The BQ25883RGER boasts an impressive high-efficiency step-down switching charger that maximizes power transfer while minimizing heat dissipation, ensuring your device charges quickly and efficiently.
  • Multiple Battery Chemistry Support: With support for a variety of battery chemistries, including Li-Ion and Li-Polymer, this IC provides the versatility needed to cater to different device requirements.
  • Programmable Charge Parameters: Users can program key parameters such as charge current, voltage thresholds, and termination conditions, offering a customizable charging experience tailored to specific battery needs.
  • Advanced Safety Features: The BQ25883RGER incorporates a suite of safety features including thermal regulation, input overvoltage protection, and battery temperature monitoring to ensure safe charging under all conditions.

Applications

This IC is ideal for a variety of applications, from smartphones and tablets to portable medical devices and digital cameras. Its compact VQFN package makes it suitable for space-constrained applications while providing robust power management capabilities.

Technical Specifications

The BQ25883RGER operates over a wide input voltage range and offers a programmable output voltage up to 4.608V. It supports charge currents up to 2A with high accuracy and can be configured for I2C control or standalone operation. The device's power path management ensures the system remains operational even when the battery is fully depleted.

Conclusion

With its advanced charging technology and comprehensive feature set, the BQ25883RGER from Texas Instruments represents a leading-edge solution for battery charging in portable electronics. Its combination of efficiency, flexibility, and safety makes it an excellent choice for designers looking to enhance the charging capabilities of their next-generation devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0373 $52.4849
31+ $3.3127 $102.6937
47+ $3.2091 $150.8277
65+ $3.1056 $201.8640
84+ $3.0021 $252.1764
112+ $2.6915 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,237 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess