EN
  • EN
  • DE

BQ25898CYFFR

Part No BQ25898CYFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 42DSBGA / Controlled Single Cell 3-A Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 3A
Voltage - Supply (Maximum) 14V
Interface I2C, USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 42-UFBGA, DSBGA
Supplier Device Package 42-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801194-BQ25898CYFFR
Ultra Librarian 3D Model Ultra Librarian BQ25898CYFFR CAD Model

Description

Introducing the Texas Instruments BQ25898CYFFR

The Texas Instruments BQ25898CYFFR is a state-of-the-art battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of power-intensive applications. This highly integrated solution is ideal for portable devices such as smartphones, tablets, and other handheld electronic devices that demand long operational lifetimes and efficient charging solutions.

At the heart of the BQ25898CYFFR is an advanced charging algorithm that ensures optimal charging efficiency and speed. It supports high input voltage and fast charging capabilities, which allow for reduced charging times, making it an essential component for users who need their devices powered up and ready to go in the shortest time possible.

Key Features:

  • High-Efficiency Charging: The device boasts a high-efficiency, 4-switch synchronous boost converter that maximizes power transfer from the charger to the battery, ensuring a fast and efficient charging process.
  • Flexible Power Management: With the BQ25898CYFFR, you can expect a flexible power management system that includes a programmable input current limit, charge current limit, and a range of safety features that protect against overvoltage, overheating, and short circuits.
  • Smart Power Path: The integrated smart power path allows the system to power up even with a deeply discharged battery or no battery, ensuring that the device remains functional under various battery conditions.
  • Integrated Safety Features: Safety is a top priority, and the BQ25898CYFFR includes multiple protection features such as thermal regulation, input overvoltage protection, battery overvoltage protection, and safety timers for added security.
  • Compact Design: This power management IC is available in a space-saving 30-pin, 3.00 mm x 3.00 mm WQFN package, making it suitable for compact devices where space is at a premium.

With its advanced charging technology and comprehensive power management capabilities, the Texas Instruments BQ25898CYFFR is an excellent choice for designers looking to enhance the performance and safety of their battery-powered applications. It is not only a testament to Texas Instruments' commitment to innovation but also to their dedication to providing solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0190 $52.2470
31+ $3.2977 $102.2287
47+ $3.1946 $150.1462
65+ $3.0916 $200.9540
84+ $2.9885 $251.0340
112+ $2.6794 $300.0928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,758 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess