EN
  • EN
  • DE

BQ27421YZFT-G1D

Part No BQ27421YZFT-G1D
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 1CL 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Battery Battery Monitor IC Lithium Ion 9-DSBGA
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-UFBGA, DSBGA
Case / Package 9-DSBGA
Family Name BQ27421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39938-6, 296-39938-1, 296-39938-2, BQ27421YZFT-G1D-ND, -296-39938-1-ND, -BQ27421YZFT
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864512-BQ27421YZFT-G1D
Ultra Librarian 3D Model Ultra Librarian BQ27421YZFT-G1D CAD Model

Description

The Texas Instruments BQ27421YZFT-G1D is a cutting-edge battery fuel gauge solution, designed to provide highly accurate energy monitoring for single-cell Li-Ion battery-powered applications. This compact, integrated circuit is part of TI's extensive range of battery management devices and is perfect for space-constrained and power-sensitive gadgets such as smartphones, digital cameras, and personal medical devices.

Key Features

  • System-Side Fuel Gauge: The BQ27421YZFT-G1D resides on the system side, which means it can maintain an accurate record of the battery's state-of-charge (SOC) without requiring a constant connection to the battery cell, enhancing design flexibility.
  • Impedance Track™ Technology: This advanced technology enables the fuel gauge to provide battery life predictions with a high degree of accuracy, by compensating for aging, temperature, and discharge rate.
  • Low Power Consumption: Designed for energy efficiency, the device operates with a low quiescent current, which is crucial for maximizing battery runtime in portable applications.
  • Easy Configuration: The BQ27421YZFT-G1D comes with a pre-programmed battery profile, making the initial setup process simple and reducing time-to-market.
  • Communication Interface: It includes an I2C interface for communication with the host system, allowing for easy integration into existing designs.
  • Compact Form Factor: The device is available in a small 9-pin, 1.62 mm × 1.58 mm, 0.5 mm pitch SON package, making it ideal for portable electronics where space is at a premium.

Applications

The BQ27421YZFT-G1D is versatile and can be used across a variety of applications. Its precision and low power draw make it particularly well-suited for:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • Handheld Terminals
  • Uninterruptible Power Supplies (UPS)

With the BQ27421YZFT-G1D, Texas Instruments continues to lead in the field of battery management, offering solutions that improve the user experience by extending the operational life and reliability of battery-powered devices.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9067 $52.3206
42+ $2.3850 $100.1700
65+ $2.3105 $150.1825
90+ $2.2359 $201.2310
116+ $2.1614 $250.7224
155+ $1.9378 $300.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess