EN
  • EN
  • DE

BQ28Z560DRZT-R1

Part No BQ28Z560DRZT-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT GAS GAUGE LIION 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-SON (2.5x4)
Win Source Part Number 1024060-BQ28Z560DRZT-R1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ28Z560DRZT-R1 CAD Model

Description

Introducing the BQ28Z560DRZT-R1 Battery Fuel Gauge IC from Texas Instruments

The BQ28Z560DRZT-R1 from Texas Instruments is a cutting-edge battery fuel gauge integrated circuit (IC) designed to provide accurate state-of-charge (SOC) and state-of-health (SOH) measurements for single-cell lithium-ion batteries. This advanced IC is an essential component for portable devices where efficient energy management is crucial, such as smartphones, tablets, and other handheld electronics.

With the BQ28Z560DRZT-R1, device manufacturers can ensure users have a reliable and precise indication of remaining battery life, enhancing the user experience by preventing unexpected shutdowns and maintaining device performance. This IC utilizes Texas Instruments' patented Impedance Track™ algorithm, which adapts over time to changes in battery performance, providing a more accurate gauge of the battery's charge level throughout its lifespan.

Key features of the BQ28Z560DRZT-R1 include:

  • Impedance Track Technology: Offers high-accuracy monitoring of battery SOC, enabling users to maximize the usage of their device's battery life.
  • Integrated Battery Protector: Includes safety features such as overcharge, over-discharge, short-circuit, and overcurrent protection, ensuring the longevity and safety of the battery.
  • Low Power Consumption: Designed for energy efficiency, the IC has a low quiescent current, which minimizes the drain on the battery when the device is in standby mode.
  • Flexible Configuration: Supports a wide range of battery chemistries and can be easily configured to match specific battery characteristics and design requirements.
  • Communication Interface: Features an I2C interface for seamless integration with the host system, allowing for real-time battery monitoring and diagnostics.

The BQ28Z560DRZT-R1 is available in a compact, surface-mount package that is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for manufacturers looking to incorporate advanced battery management into their products.

By integrating the BQ28Z560DRZT-R1 into your device, you can deliver a more reliable and user-friendly product that stands out in today's competitive electronics market. Texas Instruments continues to be a leader in power management solutions, and the BQ28Z560DRZT-R1 is a testament to their commitment to innovation and quality.

You May Also Be Interested in

Silergy Corp
nan
Lowest to $0.9314
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.6527
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9895 $53.9055
21+ $4.9145 $103.2045
32+ $4.7609 $152.3488
44+ $4.6074 $202.7256
57+ $4.4538 $253.8666
76+ $3.9930 $303.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess