EN
  • EN
  • DE

BQ28Z610DRZR/BQ28Z610DRZT

Part No BQ28Z610DRZR/BQ28Z610DRZT
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966887-BQ28Z610DRZR/BQ28Z610DRZT
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ28Z610DRZR/BQ28Z610DRZT CAD Model

Description

Introducing the BQ28Z610DRZR/BQ28Z610DRZT Battery Monitor

The BQ28Z610DRZR/BQ28Z610DRZT from Texas Instruments is a state-of-the-art battery monitor and gas gauge solution, designed to provide precise fuel gauging for single-cell and multi-cell battery packs. This advanced device enables real-time monitoring of voltage, temperature, and current, ensuring optimal performance and extended battery life for a wide range of applications.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ28Z610 is TI's proprietary Impedance Track algorithm, which accurately measures battery capacity and predicts remaining battery life, providing users with reliable data to manage their device's power effectively.
  • Multi-Cell Support: This monitor is versatile enough to handle single-cell lithium-ion batteries as well as multiple cells in series, making it a flexible choice for various applications from portable electronics to larger energy systems.
  • Integrated Protection: The BQ28Z610 comes with a range of integrated safety features, including overvoltage, undervoltage, overcurrent, and overtemperature protections, safeguarding the battery pack and connected devices.
  • Configurability: With a configurable register set, the device can be tailored to the specific needs of the application, allowing for fine-tuning of performance parameters.
  • Communication Interface: The device supports an I2C interface for communication, enabling easy integration with a host controller for data retrieval and device configuration.

Applications

The BQ28Z610DRZR/BQ28Z610DRZT is ideal for a wide range of applications, including:

  • Smartphones and tablets
  • Portable medical devices
  • Handheld instruments
  • Uninterruptible power supplies (UPS)
  • Electric bikes and scooters

Reliability and Performance

With Texas Instruments' commitment to quality, the BQ28Z610DRZR/BQ28Z610DRZT is designed to deliver consistent performance and reliability. This battery monitor is an essential component for manufacturers and engineers who require accurate fuel gauging and battery management to enhance the user experience and extend the operational life of their products.

Whether you're developing consumer electronics, industrial equipment, or energy storage systems, the BQ28Z610DRZR/BQ28Z610DRZT from Texas Instruments offers a comprehensive solution for battery monitoring and management.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5828 $55.3980
80+ $1.2988 $103.9040
120+ $1.2582 $150.9840
165+ $1.2176 $200.9040
215+ $1.1770 $253.0550
285+ $1.0552 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess