EN
  • EN
  • DE

BQ28Z610DRZR

Part No BQ28Z610DRZR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Impedance Track Gas Gauge and Protection Solution | IC BATT GAS GAUGE LIION 12SON / Fuel Gauge/Protection Li-Ion/Li-Pol 26V 12-Pin VSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 2
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 752399-BQ28Z610DRZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BQ28Z610
Introduction Date August 23, 2018
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BQ28Z610DRZR CAD Model

Description

Product Overview: Texas Instruments BQ28Z610DRZR

The BQ28Z610DRZR from Texas Instruments is a highly sophisticated battery pack monitor that offers comprehensive solutions for your power management needs. This integrated circuit (IC) is specifically designed to cater to the requirements of single-cell and multi-cell battery-operated devices, ensuring efficient and accurate monitoring of battery health and performance.

Key Features

  • Impedance Track™ Technology: The BQ28Z610DRZR incorporates TI's patented Impedance Track technology, which provides high-precision fuel gauging and allows the device to keep an accurate track of the battery's state-of-charge (SOC) and state-of-health (SOH).
  • Wide Voltage Range: This device supports a wide range of battery voltages, making it highly versatile for different battery chemistries and configurations.
  • Data Communication: It features an I2C interface for seamless communication with the host system, enabling real-time battery monitoring and management.
  • Integrated Protection: The BQ28Z610DRZR comes with built-in safety features that include overvoltage, undervoltage, overcurrent, and short-circuit protection, enhancing the overall safety of the battery pack.
  • Temperature Monitoring: With its capability to monitor battery temperature, the device ensures optimal charging and discharging processes to prolong battery life.

Applications

The BQ28Z610DRZR is suitable for a range of applications including:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Power tools
  • Uninterruptible power supplies (UPS)

Product Specifications

With a compact form factor, the BQ28Z610DRZR comes in a small-outline integrated circuit (SON) package, ensuring a minimal footprint on the PCB. It is designed to work efficiently across a broad temperature range, making it suitable for various operating environments. The device is also compliant with the industry's regulatory standards, ensuring reliability and quality performance.

For designers and engineers looking for a reliable battery monitoring solution, the BQ28Z610DRZR from Texas Instruments stands out as a robust and versatile choice that can significantly enhance the user experience by ensuring the longevity and reliability of battery-operated devices.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4933 $52.2655
85+ $1.2253 $104.1505
130+ $1.1870 $154.3100
175+ $1.1487 $201.0225
230+ $1.1104 $255.3920
305+ $0.9955 $303.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess