EN
  • EN
  • DE

BQ29200DRBT

Part No BQ29200DRBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC VOLT PROT 2-CELL LI-ION 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 8-SON (3x3)
Win Source Part Number 1024062-BQ29200DRBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29200DRBT CAD Model

Description

The BQ29200DRBT is a cutting-edge battery protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to safeguard single-cell lithium-ion or lithium-polymer batteries from both overcharge and overdischarge conditions, ensuring the longevity and reliability of the battery it protects.

Key Features

  • Voltage Protection: The BQ29200DRBT offers precise overcharge and overdischarge voltage protection, which is vital for maintaining the health and safety of lithium-based batteries.
  • Low Current Consumption: With its low quiescent current, the device minimizes the drain on the battery during standby, thereby extending the battery's life.
  • High-Accuracy Monitoring: The device is designed to monitor the cell voltage with high accuracy, providing reliable protection against voltage irregularities.
  • Automatic Cell-Balancing: An integrated cell-balancing feature ensures that multi-cell battery packs maintain equal charge across all cells, thus maximizing performance and longevity.
  • Temperature Protection: The BQ29200DRBT includes temperature protection features that prevent charging and discharging under extreme temperature conditions, further safeguarding the battery.

Applications

The versatility of the BQ29200DRBT makes it suitable for a wide range of applications, including:

  • Portable consumer electronics such as smartphones, tablets, and digital cameras
  • Medical devices requiring reliable and safe battery management
  • Handheld industrial and professional equipment
  • Uninterruptible power supplies (UPS) and energy storage systems

Package and Availability

The BQ29200DRBT comes in a compact SON-10 package, making it an excellent choice for space-constrained applications. It is available for purchase through Texas Instruments' official website and authorized distributors. Designers and engineers can take advantage of the detailed datasheets, application notes, and simulation tools provided by Texas Instruments to facilitate the integration of this device into their projects.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess