EN
  • EN
  • DE

BQ29400DCT3

Part No BQ29400DCT3
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC VOLT PROT LI-ON BATT 4.4V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package SM8
Win Source Part Number 1024067-BQ29400DCT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29400DCT3 CAD Model

Description

The BQ29400DCT3 is a state-of-the-art battery protection device from Texas Instruments designed to ensure the safety and longevity of lithium-ion batteries in various electronic devices. This compact and efficient integrated circuit (IC) is engineered to provide overvoltage protection for single-cell lithium-ion or lithium-polymer batteries.

Key Features

  • Overvoltage Protection: The BQ29400DCT3 is programmed with a precise overvoltage threshold, ensuring that the battery voltage does not exceed safe limits, which can prevent potential damage and extend battery life.
  • High Accuracy: With a high accuracy threshold, the device can detect and respond to overvoltage conditions with exceptional precision, offering reliable protection for sensitive electronics.
  • Low Power Consumption: This IC is designed for energy efficiency, consuming minimal power in operation, thereby preserving the battery's charge and contributing to the overall energy efficiency of the host device.
  • Compact Design: The BQ29400DCT3 comes in a small-outline transistor (SOT-23) package, making it suitable for space-constrained applications without compromising performance.
  • Versatility: It is capable of interfacing with a variety of other components within a battery management system, making it a versatile choice for numerous applications.

Applications

The BQ29400DCT3 is ideal for a range of applications where battery safety and longevity are paramount. These include:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Electronic books (e-books)
  • Personal digital assistants (PDAs)
  • Other portable electronic devices

Quality and Reliability

As with all Texas Instruments products, the BQ29400DCT3 is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of modern electronic devices, ensuring that manufacturers and consumers alike can trust in its performance and durability.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9126 $57.3780
65+ $1.5694 $102.0110
100+ $1.5203 $152.0300
140+ $1.4713 $205.9820
180+ $1.4222 $255.9960
240+ $1.2751 $306.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess