EN
  • EN
  • DE

BQ29442DRBT

Part No BQ29442DRBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC V-PROT 2-4CELL LI-ION 8SON / Overvoltage Protection Device Li-Ion 4.3V 8-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 770350-BQ29442DRBT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ29449
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ29442DRBT CAD Model

Description

Introducing the Texas Instruments BQ29442DRBT Battery Monitor IC

The BQ29442DRBT is a state-of-the-art battery monitor integrated circuit (IC) developed by Texas Instruments (TI), designed to cater to the needs of modern portable electronics. This compact and efficient IC is a perfect solution for battery protection and management, ensuring both safety and longevity of lithium-ion battery packs.

At the heart of the BQ29442DRBT is its precision voltage monitoring capability, which can accurately measure and control the voltage of each cell in a battery pack. This feature is critical in preventing overcharging and deep discharging, situations that can significantly reduce the lifespan and performance of lithium-ion batteries. The IC's ability to provide critical operational data makes it an indispensable component for battery-powered devices, such as smartphones, laptops, and medical equipment.

The BQ29442DRBT comes in a compact 3mm x 3mm SON-10 package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance or functionality, as it includes a range of features to ensure the safe and efficient operation of the battery pack.

  • High-Accuracy Monitoring: The IC offers high-accuracy monitoring of overvoltage, undervoltage, and overcurrent conditions, ensuring the battery operates within safe parameters.
  • Configurable Protection: Designers can configure the protection thresholds to match the specifications of the specific battery chemistry and application requirements.
  • Low Quiescent Current: The BQ29442DRBT boasts a low quiescent current, which minimizes the drain on the battery during idle periods, thereby extending battery life.
  • Robust Communication: The device supports an I2C interface for communication with the host system, allowing for real-time battery status updates and facilitating smart battery management systems.

TI's commitment to quality and innovation is evident in the BQ29442DRBT, providing designers with a reliable and versatile battery monitoring solution. Whether you're developing a new portable device or upgrading an existing product, the BQ29442DRBT offers the performance and features necessary to meet the demands of today's battery technologies.

You May Also Be Interested in

Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Silergy Corp
nan
Lowest to $0.9314
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1993 $50.5839
56+ $1.8046 $101.0576
86+ $1.7482 $150.3452
119+ $1.6918 $201.3242
153+ $1.6354 $250.2162
205+ $1.4662 $300.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,559 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess