EN
  • EN
  • DE

BQ294592DRVR

Part No BQ294592DRVR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 3
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 1154290-BQ294592DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ294592
Introduction Date May 28, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ294592DRVR CAD Model

Description

Product Overview: BQ294592DRVR by Texas Instruments

The BQ294592DRVR is a high-precision battery protector integrated circuit, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient device is specifically engineered to provide overvoltage protection for single-cell Li-Ion or Li-Polymer batteries. Its primary role is to safeguard the battery from the potential risks associated with charging beyond the recommended voltage threshold, which can significantly extend the battery's lifespan and ensure safe operation of the host device.

Key Features

  • Overvoltage Protection: The BQ294592DRVR features a precise overvoltage detection threshold, ensuring that the battery remains within safe operating limits during the charging process.
  • High-Accuracy Voltage Sensing: With an impressive accuracy of ±25 mV at room temperature, this IC delivers reliable performance for critical applications where precise voltage monitoring is essential.
  • Low Power Consumption: Designed for battery-powered applications, the device consumes minimal power, which helps in prolonging the overall battery life.
  • Small Form Factor: Housed in a tiny 6-pin SON package, the BQ294592DRVR is ideal for space-constrained applications, allowing for a compact PCB layout.

Applications

The BQ294592DRVR is versatile and can be used in a range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Electronic Books
  • Other Personal Electronics

Technical Specifications

With a wide operating temperature range from -40°C to +85°C, the BQ294592DRVR is robust and reliable even in harsh environmental conditions. It supports a maximum overvoltage threshold of 4.45 V, which is suitable for most single-cell Li-Ion and Li-Polymer battery technologies.

Quality and Support

As with all Texas Instruments products, the BQ294592DRVR is manufactured to high-quality standards, ensuring performance and durability. TI also provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist with the integration of the BQ294592DRVR into your product designs.

For detailed information, please refer to the official Texas Instruments datasheet for the BQ294592DRVR.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6022 $51.1870
205+ $0.4941 $101.2905
315+ $0.4787 $150.7905
435+ $0.4632 $201.4920
560+ $0.4478 $250.7680
750+ $0.4015 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess