EN
  • EN
  • DE

SN74LVTH652DWR

Part No SN74LVTH652DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74LVT
Other Names -SN74LVTH652DWRR,-SN74LVTH652DWRE4R,296-29242-6,-SN74LVTH652DWRG4,296-29242-2,-SN74LVTH652DWRE4,296-29242-1,-296-29242-1,-SN74LVTH652DWRG4R,TEXTISSN74LVTH652DWR,2156-SN74LVTH652DWR-TITR,-296-29242-1,SN74LVTH652DWR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259203-SN74LVTH652DWR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH652DWR CAD Model

Description

Product Overview: SN74LVTH652DWR

The SN74LVTH652DWR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-Compatible Inputs. It is specifically tailored for high-speed interfacing in a variety of digital systems where signal integrity and operational speed are critical.

Key Features

  • Bus Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Low Voltage Operation: The SN74LVTH652DWR operates at a nominal voltage of 3.3V, making it suitable for low-power applications and compatible with other low-voltage logic families.
  • High Drive: With the capability to drive up to 32 mA at the outputs, this IC can handle higher current loads, allowing for direct interfacing with a wider range of peripheral components.
  • Flow-Through Architecture: The design of the pinout supports easy PCB layout by following the natural flow of data lines, thereby reducing signal crosstalk and improving signal integrity.

Applications

The SN74LVTH652DWR is versatile and can be used in various applications, including:

  • Telecommunications
  • Servers and Networking Equipment
  • High-Speed Data Acquisition Systems
  • Computing and Storage Platforms

Package and Quality

Encased in a 24-pin SOIC (Small Outline Integrated Circuit) package, the SN74LVTH652DWR is designed for surface-mount technology, offering a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, and this product is available in a wide commercial temperature range, making it reliable for industrial applications.

Conclusion

The SN74LVTH652DWR from Texas Instruments represents a blend of performance, power efficiency, and design convenience. With its robust feature set, it is an excellent choice for designers looking to implement a high-speed, bi-directional bus interface in their digital systems. Its compatibility with existing 3.3V systems and the ability to interface with 5V signals make it a versatile solution for upgrading legacy systems or creating new, power-conscious designs.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess