EN
  • EN
  • DE

BQ294624DRVR

Part No BQ294624DRVR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON  /  Battery Battery Protection IC Lithium Ion 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number BQ294624
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-BQ294624DRVR,TEXTISBQ294624DRVR,296-50961-1,296-50961-2,BQ294624DRVR-ND,296-50961-6
Standard Package 3,000
Win Source Part Number 986896-BQ294624DRVR
Ultra Librarian 3D Model Ultra Librarian BQ294624DRVR CAD Model

Description

The BQ294624DRVR is a state-of-the-art battery protection device designed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This compact, high-precision integrated circuit is specifically engineered to ensure the safety and longevity of lithium-ion batteries by providing overvoltage protection for two- to four-cell lithium-ion battery packs.

Key Features

  • Overvoltage Protection: The BQ294624DRVR offers precise overvoltage protection thresholds, ensuring that each cell within the battery pack is safeguarded against voltage spikes that could lead to damage or hazardous conditions.
  • Voltage Monitoring: This device is capable of monitoring the voltage across each individual cell, providing real-time data to help maintain optimal battery health and prevent overcharging.
  • High Accuracy: With a high accuracy threshold, the BQ294624DRVR ensures reliable protection and extends the life of the battery by preventing overvoltage conditions with precision.
  • Compact Design: The device comes in a small-outline package, making it suitable for portable applications where space is at a premium.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it versatile for use in a variety of environmental conditions.

Applications

The BQ294624DRVR is ideal for a range of applications that require reliable battery management, including:

  • Portable Electronics
  • Power Tools
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)
  • Medical Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ294624DRVR is no exception. It is built to meet the rigorous standards of the industry, ensuring high performance and reliability for critical applications where battery protection is paramount.

Ordering Information

The BQ294624DRVR is available for order in various quantities, with options for custom reel sizes to accommodate production requirements. For detailed ordering information and to request samples, customers should visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.7480
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3032 $50.0280
405+ $0.2488 $100.7640
625+ $0.2410 $150.6250
860+ $0.2332 $200.5520
1,110+ $0.2254 $250.1940
1,485+ $0.2021 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess