EN
  • EN
  • DE

BQ294705DSGR

Part No BQ294705DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number BQ294705
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571606-BQ294705DSGR
Ultra Librarian 3D Model Ultra Librarian BQ294705DSGR CAD Model

Description

Introducing the BQ294705DSGR from Texas Instruments

The BQ294705DSGR is a cutting-edge battery protection device designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This compact, high-precision integrated circuit is engineered to provide secondary overvoltage protection for single-cell lithium-ion or lithium-polymer battery packs.

One of the standout features of the BQ294705DSGR is its ability to monitor and protect the cell from harmful overvoltage conditions. It achieves this with an impressive accuracy of ±25 mV, ensuring that your battery operates within its safe voltage range, thus extending its lifespan and maintaining its performance integrity.

The device is offered in a small 1.5mm x 1.5mm, 6-pin wafer chip-scale package (WCSP), making it an excellent choice for space-constrained applications. This miniature footprint allows for seamless integration into portable electronic devices such as smartphones, tablets, digital cameras, and other personal electronics where space is at a premium.

With a wide operating temperature range of -40°C to +85°C, the BQ294705DSGR is well-suited for use in a variety of environments, ensuring reliable protection against overvoltage conditions even under extreme conditions. Moreover, the device has a low quiescent current, which is crucial for battery-powered applications where power efficiency is a key concern.

Installation and configuration of the BQ294705DSGR are straightforward, thanks to its simple external component requirement. Only a single external resistor is needed to set the overvoltage protection threshold, which provides flexibility in customizing the protection level according to the specific needs of the application.

Overall, the BQ294705DSGR is a testament to Texas Instruments' commitment to providing advanced protection solutions for the next generation of battery-powered devices. Its precision, small size, and ease of use make it an ideal choice for designers looking to enhance the safety and longevity of their products.

For detailed technical specifications, application notes, and support resources, be sure to visit the Texas Instruments website or contact their customer support team for further assistance.

You May Also Be Interested in

Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4282 $51.3840
285+ $0.3514 $100.1490
445+ $0.3404 $151.4780
610+ $0.3294 $200.9340
790+ $0.3184 $251.5360
1,055+ $0.2855 $301.2025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,560 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess