EN
  • EN
  • DE

BQ294708DSGR

Part No BQ294708DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name BQ294708
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-43272-1-ND, 296-43272-6, 296-43272-1, 296-43272-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913457-BQ294708DSGR
Ultra Librarian 3D Model Ultra Librarian BQ294708DSGR CAD Model

Description

The BQ294708DSGR is a state-of-the-art battery protection integrated circuit (IC) developed by Texas Instruments, designed to provide reliable and efficient protection for single-cell lithium-ion or lithium-polymer batteries. This advanced chip is an essential component in portable electronics, ensuring that the battery operates within safe voltage and current limits, thereby extending the life of the battery and enhancing the overall safety of the device.

Key Features

  • Overvoltage Protection: The BQ294708DSGR offers precise overvoltage protection to prevent the battery from charging beyond its maximum voltage threshold, thereby preventing potential damage and hazardous situations.
  • High-Accuracy Voltage Detection: This IC is capable of detecting overvoltage conditions with high accuracy, ensuring that the protection mechanisms are triggered reliably when needed.
  • Low Power Consumption: Designed for battery-powered applications, it consumes minimal power, which is critical for maximizing battery life in portable devices.
  • Compact Design: The small form factor of the BQ294708DSGR makes it an ideal choice for space-constrained applications, allowing it to easily fit into compact electronic designs.

Applications

The BQ294708DSGR is versatile and can be used in a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Wireless headphones and earbuds
  • Handheld gaming devices
  • Personal care electronics

Technical Specifications

Parameter Value
Overvoltage Threshold Accuracy ±25 mV (typical)
Operating Temperature Range -40°C to +85°C
Package Type 8-pin WSON (DSG)
Supply Current 3 µA (typical)

Quality and Reliability

Texas Instruments is known for its commitment to quality and the BQ294708DSGR is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of everyday use in consumer electronics.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
285+ $0.3557 $101.3745
440+ $0.3446 $151.6240
600+ $0.3335 $200.1000
780+ $0.3224 $251.4720
1,040+ $0.2890 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess