EN
  • EN
  • DE

BQ29718DSET

Part No BQ29718DSET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LITHIUM BATT PROTECT 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1024110-BQ29718DSET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29718DSET CAD Model

Description

The BQ29718DSET is a state-of-the-art protection device designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. It is specifically crafted to provide overcharge, over-discharge, and overcurrent protection for single-cell lithium-ion and lithium-polymer batteries, which are widely used in portable electronics.

Key Features

  • High-Accuracy Voltage Detection: The BQ29718DSET ensures precise monitoring of the cell voltage to provide reliable overcharge and over-discharge protection, enhancing the safety and longevity of the battery.
  • Overcurrent Protection: It includes features to protect the battery from dangerous current levels during charging and discharging, which can prevent potential damage and failure.
  • Low Power Consumption: Designed with energy efficiency in mind, the device consumes minimal quiescent current, thereby preserving the battery's charge when the device is in standby mode.
  • Temperature Protection: With built-in temperature sensing capabilities, the BQ29718DSET can prevent charging and discharging under abnormal temperature conditions, ensuring safe operation across various environments.

Applications

The versatility of the BQ29718DSET makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Electronic books
  • Handheld gaming devices
  • Personal care electronics

Technical Specifications

Some of the technical specifications that make the BQ29718DSET an excellent choice for battery protection include:

  • Supply Voltage Range: 2.2V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • High-Accuracy Overvoltage Threshold
  • Delay Times Configurable via External Capacitors

With its robust feature set and Texas Instruments' reputation for quality and reliability, the BQ29718DSET is an ideal solution for designers looking to incorporate battery protection in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9856 $54.2080
125+ $0.8087 $101.0875
195+ $0.7835 $152.7825
265+ $0.7582 $200.9230
345+ $0.7329 $252.8505
460+ $0.6571 $302.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess