EN
  • EN
  • DE

BQ29737DSER

Part No BQ29737DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY MANAGEMENT  /  Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ29737DSERTR
Standard Package 3,000
Win Source Part Number 1049574-BQ29737DSER
Ultra Librarian 3D Model Ultra Librarian BQ29737DSER CAD Model

Description

Introducing the BQ29737DSER Battery Protection IC by Texas Instruments

The BQ29737DSER is a high-precision integrated circuit designed by Texas Instruments to provide comprehensive protection for single-cell lithium-ion or lithium-polymer batteries. This advanced protection IC is essential for maintaining the safety, reliability, and longevity of portable electronics that rely on rechargeable batteries, such as smartphones, tablets, and digital cameras.

Embedded with a suite of protective features, the BQ29737DSER ensures that the battery operates within safe parameters. It offers overcharge protection, over-discharge protection, short-circuit protection, and overcurrent protection during both charge and discharge phases. These features are crucial for preventing battery damage that can arise from extreme operating conditions, thus enhancing the overall user safety.

One of the hallmark characteristics of the BQ29737DSER is its high-accuracy voltage detection. This precision is vital for ensuring the battery is neither overcharged nor excessively discharged, which can both significantly reduce the battery's lifespan and performance. The IC's ability to monitor cell voltage with such accuracy is a testament to Texas Instruments' commitment to delivering high-quality power management solutions.

The BQ29737DSER comes in a compact, space-saving 6-pin WSON package, making it an ideal choice for small-form-factor applications. Its small footprint allows for more flexible PCB design and can help reduce the overall size of the end product. Additionally, the device supports a wide operating temperature range, making it suitable for various consumer electronics that may be exposed to diverse environmental conditions.

Implementing the BQ29737DSER in battery-powered devices can significantly enhance the product's safety profile. Texas Instruments provides extensive technical support and documentation, including datasheets, application notes, and design resources, to assist engineers in integrating this IC into their designs seamlessly.

For manufacturers and designers looking to incorporate reliable battery protection in their next project, the BQ29737DSER by Texas Instruments represents a superior choice that balances performance, precision, and compact design.

You May Also Be Interested in

GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Silergy Corp
nan
Lowest to $0.9314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4816 $50.5680
255+ $0.3952 $100.7760
395+ $0.3828 $151.2060
540+ $0.3705 $200.0700
700+ $0.3581 $250.6700
935+ $0.3211 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess